Kollmorgen Corporation Linear Precision Tables DS4/6

Description
These modular positioning tables provide the design flexibility and options to suit a wide variety of demanding, high-precision positioning applications. An innovative magnetic cover strip protects the entire length of the screw and linear bearing system, providing for operator safety while sealing out contamination. The DS4/6 series is available in single- and multi-axis configurations including XY, XZ, XYZ and Cartesian arrangements. Features Max lengths up to 2,000 mm (79 in) Load capacities up to 630 kg (1,340 lbs) Positional accuracies as low as 8 µm Repeatability as low as ±1.3 µm Stepper, brushless servo and custom motor options Magnetic seal strips protect internal components Precision-machined, high-strength extruded aluminum Stainless steel square rails for long life High-efficiency ball screw Long bearing modules for stable accuracy and smooth motion Metric dimensions and mounting features Options Stainless steel square rails for long life Bellows and Oldham couplings Limit and home sensors Linear encoder Mounting plates and brackets Inline and parallel motor orientations Clean room, class 100 Motor or shaft brake Toe clamps, riser blocks
Description
These modular positioning tables provide the design flexibility and options to suit a wide variety of demanding, high-precision positioning applications. An innovative magnetic cover strip protects the entire length of the screw and linear bearing system, providing for operator safety while sealing out contamination. The DS4/6 series is available in single- and multi-axis configurations including XY, XZ, XYZ and Cartesian arrangements. Features Max lengths up to 2,000 mm (79 in) Load capacities up to 630 kg (1,340 lbs) Positional accuracies as low as 8 µm Repeatability as low as ±1.3 µm Stepper, brushless servo and custom motor options Magnetic seal strips protect internal components Precision-machined, high-strength extruded aluminum Stainless steel square rails for long life High-efficiency ball screw Long bearing modules for stable accuracy and smooth motion Metric dimensions and mounting features Options Stainless steel square rails for long life Bellows and Oldham couplings Limit and home sensors Linear encoder Mounting plates and brackets Inline and parallel motor orientations Clean room, class 100 Motor or shaft brake Toe clamps, riser blocks

Suppliers

Company
Product
Description
Supplier Links
Linear Precision Tables - DS4/6 - Kollmorgen Corporation
Radford, VA, USA
Linear Precision Tables
DS4/6
Linear Precision Tables DS4/6
These modular positioning tables provide the design flexibility and options to suit a wide variety of demanding, high-precision positioning applications. An innovative magnetic cover strip protects the entire length of the screw and linear bearing system, providing for operator safety while sealing out contamination. The DS4/6 series is available in single- and multi-axis configurations including XY, XZ, XYZ and Cartesian arrangements. Features Max lengths up to 2,000 mm (79 in) Load capacities up to 630 kg (1,340 lbs) Positional accuracies as low as 8 µm Repeatability as low as ±1.3 µm Stepper, brushless servo and custom motor options Magnetic seal strips protect internal components Precision-machined, high-strength extruded aluminum Stainless steel square rails for long life High-efficiency ball screw Long bearing modules for stable accuracy and smooth motion Metric dimensions and mounting features Options Stainless steel square rails for long life Bellows and Oldham couplings Limit and home sensors Linear encoder Mounting plates and brackets Inline and parallel motor orientations Clean room, class 100 Motor or shaft brake Toe clamps, riser blocks

These modular positioning tables provide the design flexibility and options to suit a wide variety of demanding, high-precision positioning applications. An innovative magnetic cover strip protects the entire length of the screw and linear bearing system, providing for operator safety while sealing out contamination. The DS4/6 series is available in single- and multi-axis configurations including XY, XZ, XYZ and Cartesian arrangements.

Features

  • Max lengths up to 2,000 mm (79 in)
  • Load capacities up to 630 kg (1,340 lbs)
  • Positional accuracies as low as 8 µm
  • Repeatability as low as ±1.3 µm
  • Stepper, brushless servo and custom motor options
  • Magnetic seal strips protect internal components
  • Precision-machined, high-strength extruded aluminum
  • Stainless steel square rails for long life
  • High-efficiency ball screw
  • Long bearing modules for stable accuracy and smooth motion
  • Metric dimensions and mounting features

Options

  • Stainless steel square rails for long life
  • Bellows and Oldham couplings
  • Limit and home sensors
  • Linear encoder
  • Mounting plates and brackets
  • Inline and parallel motor orientations
  • Clean room, class 100
  • Motor or shaft brake
  • Toe clamps, riser blocks
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category Linear Slides and Linear Stages
Product Number DS4/6
Product Name Linear Precision Tables
Axis Configuration X Axis Only; X-Y Axes (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
Stroke or X-Axis Travel 1.97 to 78.74 inch (50 to 2000 mm)
Rated Speed 8.8 to 59 in/sec (13.41 to 89.92 m/min)
Carriage Load 1389 lbs (630 kg)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Linear Guide Blocks - 360865 - RS Components, Ltd.
Specs
Carriage Load 16500 lbs (7483 kg)
View Details
STAINLESS STEEL 38MM SLIDE 10
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 9.57 inch (243 mm)
View Details
Linear Stage - MPMA-ABDG8A0D0-S2C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Stroke or X-Axis Travel 26.77 inch (680 mm)
Y-Axis Travel 0.0 inch (0.0 mm)
Z-Axis Travel 11.81 inch (300 mm)
View Details