Tektronix, Inc. Digital Oscilloscope DPO7054

Description
The DPO7054 is a 500 MHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Number of Channels: 4 Input Impedance 50 Ohms/1 Mohms Max Sample Rate: 20 GS/s Record Length: 40M User-selectable Bandwidth Limit for Better Measurement Accuracy Event Search and Mark for Signal Integrity and Timing Challenges I2C Trigger Enhancement for 8/16 bit Data Pinpoint Triggering Provides over 1400 Combinations to Address Virtually Any Triggering Situation 12.1" Largest XGA Touch Screen Display in the Industry Clock Recovery from Serial Data Streams Low-speed Serial Protocol Triggering (I2C, SPI, RS-232, CAN) Applications: Signal Integrity, Jitter and Timing Analysis Debugging and Compliance Testing of Serial Data Streams for Telecom and Datacom Industry Standards Low-speed Serial Bus Design (CAN, SPI, I2C, LIN, RS-232) Investigation of Transient Phenomena Power Measurements and Analysis Spectral Analysis The DPO7054 is the new generation of real-time digital phosphor oscilloscopes and are the industry’s best solution to the challenging signal integrity issues faced by designers verifying, characterizing, debugging, and testing sophisticated electronic designs. The DPO7054 oscilloscope includes as a standard feature a series of user-selectable bandwidth limit filters. These filters preserve the instrument’s bandwidth roll-off characteristics, flatness, and phase linearity within the new frequency range, thereby reducing the effects of out-of-band noise on measurements. Now, designers can purchase one instrument for their highest bandwidth needs and easily optimize it to handle lower-frequency measurements as well.
Datasheet
Description
The DPO7054 is a 500 MHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Number of Channels: 4 Input Impedance 50 Ohms/1 Mohms Max Sample Rate: 20 GS/s Record Length: 40M User-selectable Bandwidth Limit for Better Measurement Accuracy Event Search and Mark for Signal Integrity and Timing Challenges I2C Trigger Enhancement for 8/16 bit Data Pinpoint Triggering Provides over 1400 Combinations to Address Virtually Any Triggering Situation 12.1" Largest XGA Touch Screen Display in the Industry Clock Recovery from Serial Data Streams Low-speed Serial Protocol Triggering (I2C, SPI, RS-232, CAN) Applications: Signal Integrity, Jitter and Timing Analysis Debugging and Compliance Testing of Serial Data Streams for Telecom and Datacom Industry Standards Low-speed Serial Bus Design (CAN, SPI, I2C, LIN, RS-232) Investigation of Transient Phenomena Power Measurements and Analysis Spectral Analysis The DPO7054 is the new generation of real-time digital phosphor oscilloscopes and are the industry’s best solution to the challenging signal integrity issues faced by designers verifying, characterizing, debugging, and testing sophisticated electronic designs. The DPO7054 oscilloscope includes as a standard feature a series of user-selectable bandwidth limit filters. These filters preserve the instrument’s bandwidth roll-off characteristics, flatness, and phase linearity within the new frequency range, thereby reducing the effects of out-of-band noise on measurements. Now, designers can purchase one instrument for their highest bandwidth needs and easily optimize it to handle lower-frequency measurements as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - DPO7054 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DPO7054
Digital Oscilloscope DPO7054
The DPO7054 is a 500 MHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Number of Channels: 4 Input Impedance 50 Ohms/1 Mohms Max Sample Rate: 20 GS/s Record Length: 40M User-selectable Bandwidth Limit for Better Measurement Accuracy Event Search and Mark for Signal Integrity and Timing Challenges I2C Trigger Enhancement for 8/16 bit Data Pinpoint Triggering Provides over 1400 Combinations to Address Virtually Any Triggering Situation 12.1" Largest XGA Touch Screen Display in the Industry Clock Recovery from Serial Data Streams Low-speed Serial Protocol Triggering (I2C, SPI, RS-232, CAN) Applications: Signal Integrity, Jitter and Timing Analysis Debugging and Compliance Testing of Serial Data Streams for Telecom and Datacom Industry Standards Low-speed Serial Bus Design (CAN, SPI, I2C, LIN, RS-232) Investigation of Transient Phenomena Power Measurements and Analysis Spectral Analysis The DPO7054 is the new generation of real-time digital phosphor oscilloscopes and are the industry’s best solution to the challenging signal integrity issues faced by designers verifying, characterizing, debugging, and testing sophisticated electronic designs. The DPO7054 oscilloscope includes as a standard feature a series of user-selectable bandwidth limit filters. These filters preserve the instrument’s bandwidth roll-off characteristics, flatness, and phase linearity within the new frequency range, thereby reducing the effects of out-of-band noise on measurements. Now, designers can purchase one instrument for their highest bandwidth needs and easily optimize it to handle lower-frequency measurements as well.

The DPO7054 is a 500 MHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 500 MHz
  • Number of Channels: 4
  • Input Impedance 50 Ohms/1 Mohms
  • Max Sample Rate: 20 GS/s
  • Record Length: 40M
  • User-selectable Bandwidth Limit for Better Measurement Accuracy
  • Event Search and Mark for Signal Integrity and Timing Challenges
  • I2C Trigger Enhancement for 8/16 bit Data
  • Pinpoint Triggering Provides over 1400 Combinations to Address Virtually Any Triggering Situation
  • 12.1" Largest XGA Touch Screen Display in the Industry
  • Clock Recovery from Serial Data Streams
  • Low-speed Serial Protocol Triggering (I2C, SPI, RS-232, CAN)

Applications:

  • Signal Integrity, Jitter and Timing Analysis
  • Debugging and Compliance Testing of Serial Data Streams for Telecom and Datacom Industry Standards
  • Low-speed Serial Bus Design (CAN, SPI, I2C, LIN, RS-232)
  • Investigation of Transient Phenomena
  • Power Measurements and Analysis
  • Spectral Analysis

The DPO7054 is the new generation of real-time digital phosphor oscilloscopes and are the industry’s best solution to the challenging signal integrity issues faced by designers verifying, characterizing, debugging, and testing sophisticated electronic designs.

The DPO7054 oscilloscope includes as a standard feature a series of user-selectable bandwidth limit filters. These filters preserve the instrument’s bandwidth roll-off characteristics, flatness, and phase linearity within the new frequency range, thereby reducing the effects of out-of-band noise on measurements. Now, designers can purchase one instrument for their highest bandwidth needs and easily optimize it to handle lower-frequency measurements as well.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number DPO7054
Product Name Digital Oscilloscope
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO2204HD 12-Bit 200MHz 4Ch High Definition Oscilloscope - UPO2204HD - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
Active Tuners - MT2000E3-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details