Amprobe Test Tools Power Analyzer DM-III MULTITEST

Description
The DM-III MULTITEST is a used Power Analyzer from Amprobe. A power analyzer, or power quality analyzer, can take accurate measurements of direct current (DC), alternating current (AC), voltages, phase rotations, and power in many different types of electronic equipment. Additional Features: AC Voltage: 600 V AC Currrent: 1000 A Optional CT’s: 1000 A, 3000 A Harmonics: THD, DC to 49th Power: W, VAR, VA Energy: Wh, WARh, VAh Voltage anomalies: Sag/surge Power factor: 0.00 +/- 1.00 Frequency: 50 / 60 Hz Phase sequence: 1-2-3 Insulation tester: 50 V, 100 V, 250 V, 500 V, 1000 V Ground resistance: Reisitance & resistivity True-RMS Measures and records broad spectrum of power quality parameters: AC current, AC voltage to 600V including sags and surges, harmonics (THD and individual up to 49th), active, reactive and apparent power & energy, peak demand, power factor, frequency measure Compatible with wide range of current transducers Works with single and three phase systems (Y and Delta) Detects and records voltage anomalies, sags and surges Built in scope displays waveforms Phase sequence indication Records up to 64 parameters (single or three phase) simultaneously Manual and programmable recording start Password protection Selectable fundamental frequency of 50 or 60 Hz Special data compression system and user selectable rates allow recording from several hours to several years Download capabilities, Windows compatible PC software Displacement power factor for power factor correction determination Line or battery powered Megohmmeter functions: Tests insulation of wires, cables, transformers and electrical motors Selectable test voltages up to 1000V Programmable timer to perform the dielectric absorption ratio test Sensitive Ohmmeter for checking resistance of motor windings Selectable polarization of ohmmeter for checking grounding continuity Automatic voltmeter protects against misuse on hazardous energized systems The Amprobe’s full-featured Three-Phase DM-III MULTITEST Power Quality Recorder provides the essential functions and capabilities required to operate accurately and effectively in today’s demanding electrical environments.
Datasheet
Description
The DM-III MULTITEST is a used Power Analyzer from Amprobe. A power analyzer, or power quality analyzer, can take accurate measurements of direct current (DC), alternating current (AC), voltages, phase rotations, and power in many different types of electronic equipment. Additional Features: AC Voltage: 600 V AC Currrent: 1000 A Optional CT’s: 1000 A, 3000 A Harmonics: THD, DC to 49th Power: W, VAR, VA Energy: Wh, WARh, VAh Voltage anomalies: Sag/surge Power factor: 0.00 +/- 1.00 Frequency: 50 / 60 Hz Phase sequence: 1-2-3 Insulation tester: 50 V, 100 V, 250 V, 500 V, 1000 V Ground resistance: Reisitance & resistivity True-RMS Measures and records broad spectrum of power quality parameters: AC current, AC voltage to 600V including sags and surges, harmonics (THD and individual up to 49th), active, reactive and apparent power & energy, peak demand, power factor, frequency measure Compatible with wide range of current transducers Works with single and three phase systems (Y and Delta) Detects and records voltage anomalies, sags and surges Built in scope displays waveforms Phase sequence indication Records up to 64 parameters (single or three phase) simultaneously Manual and programmable recording start Password protection Selectable fundamental frequency of 50 or 60 Hz Special data compression system and user selectable rates allow recording from several hours to several years Download capabilities, Windows compatible PC software Displacement power factor for power factor correction determination Line or battery powered Megohmmeter functions: Tests insulation of wires, cables, transformers and electrical motors Selectable test voltages up to 1000V Programmable timer to perform the dielectric absorption ratio test Sensitive Ohmmeter for checking resistance of motor windings Selectable polarization of ohmmeter for checking grounding continuity Automatic voltmeter protects against misuse on hazardous energized systems The Amprobe’s full-featured Three-Phase DM-III MULTITEST Power Quality Recorder provides the essential functions and capabilities required to operate accurately and effectively in today’s demanding electrical environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Analyzer DM-III MULTITEST
The DM-III MULTITEST is a used Power Analyzer from Amprobe. A power analyzer, or power quality analyzer, can take accurate measurements of direct current (DC), alternating current (AC), voltages, phase rotations, and power in many different types of electronic equipment. Additional Features: AC Voltage: 600 V AC Currrent: 1000 A Optional CT’s: 1000 A, 3000 A Harmonics: THD, DC to 49th Power: W, VAR, VA Energy: Wh, WARh, VAh Voltage anomalies: Sag/surge Power factor: 0.00 +/- 1.00 Frequency: 50 / 60 Hz Phase sequence: 1-2-3 Insulation tester: 50 V, 100 V, 250 V, 500 V, 1000 V Ground resistance: Reisitance & resistivity True-RMS Measures and records broad spectrum of power quality parameters: AC current, AC voltage to 600V including sags and surges, harmonics (THD and individual up to 49th), active, reactive and apparent power & energy, peak demand, power factor, frequency measure Compatible with wide range of current transducers Works with single and three phase systems (Y and Delta) Detects and records voltage anomalies, sags and surges Built in scope displays waveforms Phase sequence indication Records up to 64 parameters (single or three phase) simultaneously Manual and programmable recording start Password protection Selectable fundamental frequency of 50 or 60 Hz Special data compression system and user selectable rates allow recording from several hours to several years Download capabilities, Windows compatible PC software Displacement power factor for power factor correction determination Line or battery powered Megohmmeter functions: Tests insulation of wires, cables, transformers and electrical motors Selectable test voltages up to 1000V Programmable timer to perform the dielectric absorption ratio test Sensitive Ohmmeter for checking resistance of motor windings Selectable polarization of ohmmeter for checking grounding continuity Automatic voltmeter protects against misuse on hazardous energized systems The Amprobe’s full-featured Three-Phase DM-III MULTITEST Power Quality Recorder provides the essential functions and capabilities required to operate accurately and effectively in today’s demanding electrical environments.

The DM-III MULTITEST is a used Power Analyzer from Amprobe. A power analyzer, or power quality analyzer, can take accurate measurements of direct current (DC), alternating current (AC), voltages, phase rotations, and power in many different types of electronic equipment.

Additional Features:

  • AC Voltage: 600 V
  • AC Currrent: 1000 A
  • Optional CT’s: 1000 A, 3000 A
  • Harmonics: THD, DC to 49th
  • Power: W, VAR, VA
  • Energy: Wh, WARh, VAh
  • Voltage anomalies: Sag/surge
  • Power factor: 0.00 +/- 1.00
  • Frequency: 50 / 60 Hz
  • Phase sequence: 1-2-3
  • Insulation tester: 50 V, 100 V, 250 V, 500 V, 1000 V
  • Ground resistance: Reisitance & resistivity
  • True-RMS
  • Measures and records broad spectrum of power quality parameters: AC current, AC voltage to 600V including sags and surges, harmonics (THD and individual up to 49th), active, reactive and apparent power & energy, peak demand, power factor, frequency measure
  • Compatible with wide range of current transducers
  • Works with single and three phase systems (Y and Delta)
  • Detects and records voltage anomalies, sags and surges
  • Built in scope displays waveforms
  • Phase sequence indication
  • Records up to 64 parameters (single or three phase) simultaneously
  • Manual and programmable recording start
  • Password protection
  • Selectable fundamental frequency of 50 or 60 Hz
  • Special data compression system and user selectable rates allow recording from several hours to several years
  • Download capabilities, Windows compatible PC software
  • Displacement power factor for power factor correction determination
  • Line or battery powered
  • Megohmmeter functions: Tests insulation of wires, cables, transformers and electrical motors
  • Selectable test voltages up to 1000V
  • Programmable timer to perform the dielectric absorption ratio test
  • Sensitive Ohmmeter for checking resistance of motor windings
  • Selectable polarization of ohmmeter for checking grounding continuity
  • Automatic voltmeter protects against misuse on hazardous energized systems

The Amprobe’s full-featured Three-Phase DM-III MULTITEST Power Quality Recorder provides the essential functions and capabilities required to operate accurately and effectively in today’s demanding electrical environments.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number DM-III MULTITEST
Product Name Power Analyzer
Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Analyzer 3-Phase - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase; Three Phase
Voltage Range 20 to 600 volts
Current Range 0 to 100 amps
View Details
Power Quality Analysers - 1232207 - RS Components, Ltd.
Specs
Phase Three Phase
Electrical Parameters AC Voltage; AC Current; Ac current, ac voltage, ac wattage, crest factor, harmonic, phase angle, power factor, total harmonic distortion
Power Parameters Wattage; 9999kw
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details