Danaher Corporation Current Sensors DHR 1000 C420

Description
Current Sensor 1000A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 1000A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - DHR1000C420-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
DHR1000C420-ND
Current Sensors DHR1000C420-ND
Current Sensor 1000A 1 Channel Hall Effect, Open Loop Bidirectional Module

Current Sensor 1000A 1 Channel Hall Effect, Open Loop Bidirectional Module

Buy Now Datasheet
Current Transducer, 1000A, 4-20Ma; Sensor Output Lem - 96K8572 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 1000A, 4-20Ma; Sensor Output Lem
96K8572
Current Transducer, 1000A, 4-20Ma; Sensor Output Lem 96K8572
CURRENT TRANSDUCER, 1000A, 4-20MA; Sensor Output:Current; Supply Voltage DC Min:20V; Supply Voltage DC Max:50V; Current Measuring Range DC:0A to 1kA; Current Measuring Range AC:0A to 1kA; Response Time:150ms; Accuracy %:1%; Product RoHS Compliant: Yes

CURRENT TRANSDUCER, 1000A, 4-20MA; Sensor Output:Current; Supply Voltage DC Min:20V; Supply Voltage DC Max:50V; Current Measuring Range DC:0A to 1kA; Current Measuring Range AC:0A to 1kA; Response Time:150ms; Accuracy %:1%; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number DHR1000C420-ND 96K8572
Product Name Current Sensors Current Transducer, 1000A, 4-20Ma; Sensor Output Lem
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration Module
Electrical Output Outputs an analog current signal Outputs an analog current signal
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Current Probe - Model BCP-614 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Transducer; Sensor Output Crompton Te Connectivity - 09J4240 - Newark, An Avnet Company
Specs
Electrical Output Outputs an analog current signal
Current 1 to 10 amps
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details