Danaher Corporation Current Sensors DHR 100 C420

Description
Current Sensor 100A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 100A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - DHR100C420-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
DHR100C420-ND
Current Sensors DHR100C420-ND
Current Sensor 100A 1 Channel Hall Effect, Open Loop Bidirectional Module

Current Sensor 100A 1 Channel Hall Effect, Open Loop Bidirectional Module

Buy Now Datasheet
Current Transducer, 100A, 4-20Ma O/p; Sensor Output Lem - 96K8569 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 100A, 4-20Ma O/p; Sensor Output Lem
96K8569
Current Transducer, 100A, 4-20Ma O/p; Sensor Output Lem 96K8569
CURRENT TRANSDUCER, 100A, 4-20MA O/P; Sensor Output:Current; Supply Voltage DC Min:20V; Supply Voltage DC Max:50V; Current Measuring Range DC:0A to 100A; Current Measuring Range AC:0A to 100A; Response Time:150ms; Accuracy %:1% RoHS Compliant: Yes

CURRENT TRANSDUCER, 100A, 4-20MA O/P; Sensor Output:Current; Supply Voltage DC Min:20V; Supply Voltage DC Max:50V; Current Measuring Range DC:0A to 100A; Current Measuring Range AC:0A to 100A; Response Time:150ms; Accuracy %:1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number DHR100C420-ND 96K8569
Product Name Current Sensors Current Transducer, 100A, 4-20Ma O/p; Sensor Output Lem
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration Module
Electrical Output Outputs an analog current signal Outputs an analog current signal
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548338-1 - TE Connectivity
Specs
Current 65000 amps
Voltage 600 volts
View Details
Current sensor with bus connection - 789-620 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers
Current Sensors - ACS754LCB-130-PSF-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration 5-CB Formed Leads, PSF
View Details
IVT 3 Series - IVT 3 - Isabellenhutte USA
Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details