Danaher Corporation Current Sensors CTSR 1-P

Description
CURRENT SENSOR HE/CL 1A
Request a Quote Datasheet
Description
CURRENT SENSOR HE/CL 1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-CTSR1-P-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-CTSR1-P-ND
Current Sensors 398-CTSR1-P-ND
CURRENT SENSOR HE/CL 1A

CURRENT SENSOR HE/CL 1A

Buy Now Datasheet
Current Sensor, 1A, Voltage O/p, 5Vdc; Sensor Output Lem - 99Y7884 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, 1A, Voltage O/p, 5Vdc; Sensor Output Lem
99Y7884
Current Sensor, 1A, Voltage O/p, 5Vdc; Sensor Output Lem 99Y7884
CURRENT SENSOR, 1A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-1.7A to 1.7A; Current Measuring Range AC:-1.7A to 1.7A; Response Time:50µs; Accuracy RoHS Compliant: Yes

CURRENT SENSOR, 1A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-1.7A to 1.7A; Current Measuring Range AC:-1.7A to 1.7A; Response Time:50µs; Accuracy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 398-CTSR1-P-ND 99Y7884
Product Name Current Sensors Current Sensor, 1A, Voltage O/p, 5Vdc; Sensor Output Lem
Loop Type Closed Loop
Technology Hall-Effect
Mounting / Configuration Module, Single Pass Through
Electrical Output Voltage Voltage
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Current Probe - Model BCP-610 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Sensor technology - Current sensors - TLE4973-R075T5-S0001 - TLE4973-R075T5-S0001 - Infineon Technologies AG
Specs
Current 82 amps
Voltage 4.5 volts
Accuracy 3.45 %FS
View Details
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Converter Module - 825-MCM20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details