Setra Systems Model CTC Current Transducer Series CTCGV05NN

Description
The CTC Series current transducers are ideal for monitoring current in PLCs (Power Line Carrier Communication) and AMR systems or in remote control systems of SCADA software for automation and supervision, security, condition monitoring in protection systems and for the predictive maintenance of conveyers, pumps or HVAC motors. The CTC current transducer is designed with a clamped/split core for monitoring current in HVAC and Industrial applications. An optional snap-on power relay for LED indication is also available. Features Clamped/Split Core Design Slide Switch, Selectable Amperage Ranges Snap on Power Relay Relay LED Indication on CTC
Description
The CTC Series current transducers are ideal for monitoring current in PLCs (Power Line Carrier Communication) and AMR systems or in remote control systems of SCADA software for automation and supervision, security, condition monitoring in protection systems and for the predictive maintenance of conveyers, pumps or HVAC motors. The CTC current transducer is designed with a clamped/split core for monitoring current in HVAC and Industrial applications. An optional snap-on power relay for LED indication is also available. Features Clamped/Split Core Design Slide Switch, Selectable Amperage Ranges Snap on Power Relay Relay LED Indication on CTC

Suppliers

Company
Product
Description
Supplier Links
Model CTC Current Transducer Series - CTCGV05NN - Setra Systems
Boxborough, MA, USA
Model CTC Current Transducer Series
CTCGV05NN
Model CTC Current Transducer Series CTCGV05NN
The CTC Series current transducers are ideal for monitoring current in PLCs (Power Line Carrier Communication) and AMR systems or in remote control systems of SCADA software for automation and supervision, security, condition monitoring in protection systems and for the predictive maintenance of conveyers, pumps or HVAC motors. The CTC current transducer is designed with a clamped/split core for monitoring current in HVAC and Industrial applications. An optional snap-on power relay for LED indication is also available. Features Clamped/Split Core Design Slide Switch, Selectable Amperage Ranges Snap on Power Relay Relay LED Indication on CTC

The CTC Series current transducers are ideal for monitoring current in PLCs (Power Line Carrier Communication) and AMR systems or in remote control systems of SCADA software for automation and supervision, security, condition monitoring in protection systems and for the predictive maintenance of conveyers, pumps or HVAC motors.

The CTC current transducer is designed with a clamped/split core for monitoring current in HVAC and Industrial applications. An optional snap-on power relay for LED indication is also available.

Features

  • Clamped/Split Core Design
  • Slide Switch, Selectable Amperage Ranges
  • Snap on Power Relay
  • Relay LED Indication on CTC
Supplier's Site

Technical Specifications

  Setra Systems
Product Category Current Sensors
Product Number CTCGV05NN
Product Name Model CTC Current Transducer Series
Current Type DC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage; Outputs an analog current signal
Operating Temperature 5 to 140 F (-15 to 60 C)
Current 30 to 120 amps
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Sensors - 2946-855-805/2000-1001-ND - DigiKey
Specs
Mounting / Configuration Module, Single Pass Through
Operating Temperature 23 to 122 F (-5 to 50 C)
Current 2000 amps
View Details
Current transducer 1200A RMS - 1-CTM1200ID - Hottinger Brüel & Kjær A/S
Specs
Technology Fluxgate
Current 1500 amps
View Details
Current Sensor - SFP203 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1000 amps
Power Requirements DC Powered
View Details