Tektronix, Inc. Probe; 120 mA (RMS); 30 VDC; 0.03; 250 kHz to 2 GHz (Typ.); 11.9 Ohms @ 1 GHz CT6

Description
High Voltage Differential Probe, 50 MHz Bandwidth, 100X⁄1000X Attenuation High bandwidth Ultra low inductance Very small form factor The CT6 is designed to meet the needs of high speed circuit design and test applications which require ultra high bandwidth, low inductance and extremely small form factor.
Description
High Voltage Differential Probe, 50 MHz Bandwidth, 100X⁄1000X Attenuation High bandwidth Ultra low inductance Very small form factor The CT6 is designed to meet the needs of high speed circuit design and test applications which require ultra high bandwidth, low inductance and extremely small form factor.

Suppliers

Company
Product
Description
Supplier Links
Probe; 120 mA (RMS); 30 VDC; 0.03; 250 kHz to 2 GHz (Typ.); 11.9 Ohms @ 1 GHz - 70136827 - Allied Electronics, Inc.
Fort Worth, TX, USA
Probe; 120 mA (RMS); 30 VDC; 0.03; 250 kHz to 2 GHz (Typ.); 11.9 Ohms @ 1 GHz
70136827
Probe; 120 mA (RMS); 30 VDC; 0.03; 250 kHz to 2 GHz (Typ.); 11.9 Ohms @ 1 GHz 70136827
High Voltage Differential Probe, 50 MHz Bandwidth, 100X⁄1000X Attenuation High bandwidth Ultra low inductance Very small form factor The CT6 is designed to meet the needs of high speed circuit design and test applications which require ultra high bandwidth, low inductance and extremely small form factor.

High Voltage Differential Probe, 50 MHz Bandwidth, 100X⁄1000X Attenuation

  • High bandwidth
  • Ultra low inductance
  • Very small form factor
    The CT6 is designed to meet the needs of high speed circuit design and test applications which require ultra high bandwidth, low inductance and extremely small form factor.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Current Sensors
Product Number 70136827
Product Name Probe; 120 mA (RMS); 30 VDC; 0.03; 250 kHz to 2 GHz (Typ.); 11.9 Ohms @ 1 GHz
Current Type AC Current; DC Current
Mounting / Configuration Clamp or Bolt On
Current 0.1200 amps
Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current transducer 1200A RMS - 1-CTM1200ID - Hottinger Brüel & Kjær A/S
Specs
Technology Fluxgate
Current 1500 amps
View Details
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Current Sensors - 448-TLE4973AE35D5S0001XUMA1TR-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration "16-TSSOP"
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Sensitivity, Gmr-Based Current Sensor IC - ACS70331EOLCTR-2P5B3 - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Current 0.0 to 50 amps
Voltage 3.3 volts
View Details
3 suppliers