The ACS70331EOLCTR-2P5B3
The ACS70331 provides highly sensitive current sensing for applications below 5A, utilizing GMR technology for improved accuracy and resolution compared to Hall-effect sensors. Its differential configuration and low noise output ensure stable and precise measurements even in noisy environments.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 909229-ACS70331EOLCT
Series: ACS70331
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Current Sensor 2.5A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154", 3.90mm Width)
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ACS703
Categories: Sensors
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
"Current Sensor 2.5A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
CURRENT SENSOR GMR 2.5A 8-SOIC
CURRENT SENSOR GMR 2.5A 8-SOIC
| Allegro MicroSystems Inc. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors |
| Product Number | ACS70331EOLCTR-2P5B3 | 909229-ACS70331EOLCTR-2P5B3 | 620-ACS70331EOLCTR-2P5B3TR-ND |
| Product Name | High Sensitivity, Gmr-Based Current Sensor IC | Current Transducers - ACS70331EOLCTR-2P5B3 | Current Sensors |
| Technology | Hall-Effect | ||
| Current | 0.0 to 50 amps | 2.5 amps | |
| Voltage | 3.3 volts | 3 to 4.5 volts | |
| Frequency Range | 1.00E6 Hz | 1.00E6 Hz | |
| Approvals / Certifications | RoHS |