Setra Systems Model CCM Mini Current Switch CCMF015

Description
DESCRIPTION The Mini Current Switch (Model CCM) is the industry’s smallest split core current switch. It features an integrated mounting flange with DIN-rail capability offers increased installation convenience at no additional cost to the end user. The Model CCM is a cost effective solution to monitoring light to medium current loads. An increase or decrease in operating current may result in motor belt loss, slippage or mechanical failure, which could jeopardize the user’s process. Designed to detect these changes in operating current, the Model CCM (Split Core Current Switch) can be easily clamped onto new or existing power cables or wires. The Model CCM current switch has a fixed set point of 0.15 Amps. FEATURES Small Footprint Clamped/Split Core Design Under Current Sensing Integrated Mounting Flange with DIN-Rail Capability BENEFITS Low Cost Solution Save Valuable Space in the Electrical Panel Simple Installation Accurate Fixed Set Point, No Guessing at Switchover Current APPLICATIONS HVAC Refrigeration Pumps Small Industrial Motors Fans Lighting
Datasheet
Description
DESCRIPTION The Mini Current Switch (Model CCM) is the industry’s smallest split core current switch. It features an integrated mounting flange with DIN-rail capability offers increased installation convenience at no additional cost to the end user. The Model CCM is a cost effective solution to monitoring light to medium current loads. An increase or decrease in operating current may result in motor belt loss, slippage or mechanical failure, which could jeopardize the user’s process. Designed to detect these changes in operating current, the Model CCM (Split Core Current Switch) can be easily clamped onto new or existing power cables or wires. The Model CCM current switch has a fixed set point of 0.15 Amps. FEATURES Small Footprint Clamped/Split Core Design Under Current Sensing Integrated Mounting Flange with DIN-Rail Capability BENEFITS Low Cost Solution Save Valuable Space in the Electrical Panel Simple Installation Accurate Fixed Set Point, No Guessing at Switchover Current APPLICATIONS HVAC Refrigeration Pumps Small Industrial Motors Fans Lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model CCM Mini Current Switch - CCMF015 - Setra Systems
Boxborough, MA, USA
Model CCM Mini Current Switch
CCMF015
Model CCM Mini Current Switch CCMF015
DESCRIPTION The Mini Current Switch (Model CCM) is the industry’s smallest split core current switch. It features an integrated mounting flange with DIN-rail capability offers increased installation convenience at no additional cost to the end user. The Model CCM is a cost effective solution to monitoring light to medium current loads. An increase or decrease in operating current may result in motor belt loss, slippage or mechanical failure, which could jeopardize the user’s process. Designed to detect these changes in operating current, the Model CCM (Split Core Current Switch) can be easily clamped onto new or existing power cables or wires. The Model CCM current switch has a fixed set point of 0.15 Amps. FEATURES Small Footprint Clamped/Split Core Design Under Current Sensing Integrated Mounting Flange with DIN-Rail Capability BENEFITS Low Cost Solution Save Valuable Space in the Electrical Panel Simple Installation Accurate Fixed Set Point, No Guessing at Switchover Current APPLICATIONS HVAC Refrigeration Pumps Small Industrial Motors Fans Lighting

DESCRIPTION

The Mini Current Switch (Model CCM) is the industry’s smallest split core current switch. It features an integrated mounting flange with DIN-rail capability offers increased installation convenience at no additional cost to the end user. The Model CCM is a cost effective solution to monitoring light to medium current loads.

An increase or decrease in operating current may result in motor belt loss, slippage or mechanical failure, which could jeopardize the user’s process. Designed to detect these changes in operating current, the Model CCM (Split Core Current Switch) can be easily clamped onto new or existing power cables or wires.

The Model CCM current switch has a fixed set point of 0.15 Amps.

FEATURES

  • Small Footprint
  • Clamped/Split Core Design
  • Under Current Sensing
  • Integrated Mounting Flange with DIN-Rail Capability

BENEFITS

  • Low Cost Solution
  • Save Valuable Space in the Electrical Panel
  • Simple Installation
  • Accurate Fixed Set Point, No Guessing at Switchover Current

APPLICATIONS

  • HVAC
  • Refrigeration
  • Pumps
  • Small Industrial Motors
  • Fans
  • Lighting
Supplier's Site Datasheet

Technical Specifications

  Setra Systems
Product Category Current Sensors
Product Number CCMF015
Product Name Model CCM Mini Current Switch
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output "Output" is a switch or alarm signal
Operating Temperature 5 to 140 F (-15 to 60 C)
Current 0.1500 to 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Current Sensors - 620-1109-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration 5-CB Formed Leads, PFF
View Details
AC Current Sensors - IPC Series - Isabellenhutte USA
Specs
Current Type AC Current
Technology Shunt-Based Design
Mounting / Configuration Bar Bus Mounting
View Details
Broadband Current Probe - Model BCP-620 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details