Setra Systems Capacitance Manometer Pressure Transducer Model 730

Description
Setra's low cost, compact Model 730 is designed to meet the requirements for semiconductor, petrochemical/proces s and industrial vacuum applications. Setra's new high frequency electronics design yields extremely low noise while maintaining the fast response time required for today's critical control applications. The 730's welded all Inconel wetted parts sensor is compatible with virtually all process chemistries. This field proven, rigid mount, single electrode sensor provides high over-pressure capability and exeptional long-term stability. The tensioned diaphragm provides low hysteresis, high resolution, and repeatability. In addition, the 0 to 5 VDC and 0 to 10 VDC output is linear with pressure and independent of gas composition. A variety of full scale pressure ranges are available from 10 up to 1000 Torr with +/- 0.5% of reading accuracy (+/-0.25% of reading accuracy option), and negligible temperature coefficients across its 0 to 50 degree C compensated range. Features: Wide Compensated Operating Temperature Extremely Low Noise Insensitive to Environmental Changes CE Mark Compliant EU RoHS Compliant
Description
Setra's low cost, compact Model 730 is designed to meet the requirements for semiconductor, petrochemical/proces s and industrial vacuum applications. Setra's new high frequency electronics design yields extremely low noise while maintaining the fast response time required for today's critical control applications. The 730's welded all Inconel wetted parts sensor is compatible with virtually all process chemistries. This field proven, rigid mount, single electrode sensor provides high over-pressure capability and exeptional long-term stability. The tensioned diaphragm provides low hysteresis, high resolution, and repeatability. In addition, the 0 to 5 VDC and 0 to 10 VDC output is linear with pressure and independent of gas composition. A variety of full scale pressure ranges are available from 10 up to 1000 Torr with +/- 0.5% of reading accuracy (+/-0.25% of reading accuracy option), and negligible temperature coefficients across its 0 to 50 degree C compensated range. Features: Wide Compensated Operating Temperature Extremely Low Noise Insensitive to Environmental Changes CE Mark Compliant EU RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
Capacitance Manometer Pressure Transducer Model 730 -  - Setra Systems
Boxborough, MA, USA
Capacitance Manometer Pressure Transducer Model 730
Capacitance Manometer Pressure Transducer Model 730
Setra's low cost, compact Model 730 is designed to meet the requirements for semiconductor, petrochemical/proces s and industrial vacuum applications. Setra's new high frequency electronics design yields extremely low noise while maintaining the fast response time required for today's critical control applications. The 730's welded all Inconel wetted parts sensor is compatible with virtually all process chemistries. This field proven, rigid mount, single electrode sensor provides high over-pressure capability and exeptional long-term stability. The tensioned diaphragm provides low hysteresis, high resolution, and repeatability. In addition, the 0 to 5 VDC and 0 to 10 VDC output is linear with pressure and independent of gas composition. A variety of full scale pressure ranges are available from 10 up to 1000 Torr with +/- 0.5% of reading accuracy (+/-0.25% of reading accuracy option), and negligible temperature coefficients across its 0 to 50 degree C compensated range. Features: Wide Compensated Operating Temperature Extremely Low Noise Insensitive to Environmental Changes CE Mark Compliant EU RoHS Compliant

Setra's low cost, compact Model 730 is designed to meet the requirements for semiconductor, petrochemical/process and industrial vacuum applications. Setra's new high frequency electronics design yields extremely low noise while maintaining the fast response time required for today's critical control applications.

The 730's welded all Inconel wetted parts sensor is compatible with virtually all process chemistries. This field proven, rigid mount, single electrode sensor provides high over-pressure capability and exeptional long-term stability. The tensioned diaphragm provides low hysteresis, high resolution, and repeatability. In addition, the 0 to 5 VDC and 0 to 10 VDC output is linear with pressure and independent of gas composition. A variety of full scale pressure ranges are available from 10 up to 1000 Torr with +/- 0.5% of reading accuracy (+/-0.25% of reading accuracy option), and negligible temperature coefficients across its 0 to 50 degree C compensated range.

Features:

  • Wide Compensated Operating Temperature
  • Extremely Low Noise
  • Insensitive to Environmental Changes
  • CE Mark Compliant
  • EU RoHS Compliant
Supplier's Site

Technical Specifications

  Setra Systems
Product Category Pressure Sensors
Product Name Capacitance Manometer Pressure Transducer Model 730
Device Category Sensor or Transducer
Sensor Technology Variable Capacitance
Measurement Type Absolute
Media Liquid; Gas (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Hazardous Location Switch - 12 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Belleville Actuated
Measurement Type Differential
View Details
Pressure Transducers - 10208228-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 1882-6039111-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details