The CAP-150 series offers a unique level sensing solution for a wide variety of bottle types including plastic, glass and fiberglass. The non-contact sensor is ideally suited for medical applications such as waste, reagent or diluent liquids as well as dark, sticky or viscous fluids. The easy-to-calibrate sensor is available in both aqueous and non-aqueous versions and can be delivered with factory preset sensitivity for quick installation for OEM orders. The CAP-150 may also be used as a proximity sensor to detect the presence of solids such as pulp & paper.
Applications:
| Gems Sensors & Controls | |
|---|---|
| Product Category | Level Sensors |
| Product Number | CAP-150 Series |
| Product Name | Capacitive Level Switch |
| Device Classification | Sensor Only |
| Measuring Range | 0.2000 inch (5.08 mm) |
| Media Type | Liquid |
| Level Measurement Type | Continuous Level |