Gems Sensors & Controls Capacitive Level Switch CAP-100 Series

Description
For Non-Metallic Containers Easy External Mounting Compact Design Power On and Signal LED Indicators RoHS Compliant The CAP-100 series offers a unique level sensing solution for a wide variety of bottle types including plastic, glass and fiberglass. The non-contact sensor is ideally suited for medical applications such as waste, reagent or diluent liquids as well as dark, sticky or viscous fluids. The easy-to-calibrate sensor is available in both aqueous and non-aqueous versions and can be delivered with factory preset sensitivity for quick installation for OEM orders. The CAP-100 may also be used as a proximity sensor to detect the presence of solids such as paper or pulp. Applications: Waste Reagents Diluent Detergent/Wash Coolant Printing Ink
Datasheet
Description
For Non-Metallic Containers Easy External Mounting Compact Design Power On and Signal LED Indicators RoHS Compliant The CAP-100 series offers a unique level sensing solution for a wide variety of bottle types including plastic, glass and fiberglass. The non-contact sensor is ideally suited for medical applications such as waste, reagent or diluent liquids as well as dark, sticky or viscous fluids. The easy-to-calibrate sensor is available in both aqueous and non-aqueous versions and can be delivered with factory preset sensitivity for quick installation for OEM orders. The CAP-100 may also be used as a proximity sensor to detect the presence of solids such as paper or pulp. Applications: Waste Reagents Diluent Detergent/Wash Coolant Printing Ink
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Level Switch - CAP-100 Series - Gems Sensors & Controls
Plainville, CT, USA
Capacitive Level Switch
CAP-100 Series
Capacitive Level Switch CAP-100 Series
For Non-Metallic Containers Easy External Mounting Compact Design Power On and Signal LED Indicators RoHS Compliant The CAP-100 series offers a unique level sensing solution for a wide variety of bottle types including plastic, glass and fiberglass. The non-contact sensor is ideally suited for medical applications such as waste, reagent or diluent liquids as well as dark, sticky or viscous fluids. The easy-to-calibrate sensor is available in both aqueous and non-aqueous versions and can be delivered with factory preset sensitivity for quick installation for OEM orders. The CAP-100 may also be used as a proximity sensor to detect the presence of solids such as paper or pulp. Applications: Waste Reagents Diluent Detergent/Wash Coolant Printing Ink
  • For Non-Metallic Containers
  • Easy External Mounting
  • Compact Design
  • Power On and Signal LED Indicators
  • RoHS Compliant

The CAP-100 series offers a unique level sensing solution for a wide variety of bottle types including plastic, glass and fiberglass. The non-contact sensor is ideally suited for medical applications such as waste, reagent or diluent liquids as well as dark, sticky or viscous fluids. The easy-to-calibrate sensor is available in both aqueous and non-aqueous versions and can be delivered with factory preset sensitivity for quick installation for OEM orders. The CAP-100 may also be used as a proximity sensor to detect the presence of solids such as paper or pulp.

Applications:

  • Waste
  • Reagents
  • Diluent
  • Detergent/Wash
  • Coolant
  • Printing Ink
Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Level Sensors
Product Number CAP-100 Series
Product Name Capacitive Level Switch
Device Classification Sensor Only
Measuring Range 0.0 to 0.3900 inch (0.0 to 9.91 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
EBE Capacitive Level Sensor for Viscous Media - corTEC® LCRB0001D - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYMR6-PF - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 295 inch (15 to 7500 mm)
Level Measurement Type Continuous Level
View Details