Veeder-Root Rate Meter, 6-Digit, 90Vac To 264Vac; No. Of Digits / Alpha Veeder Root C628-40000

Description
RATE METER, 6-DIGIT, 90VAC TO 264VAC; No. of Digits / Alpha:6; Digit Height:18mm; Supply Voltage Min:90VAC; Supply Voltage Max:264VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C; Product Range:
Datasheet
Description
RATE METER, 6-DIGIT, 90VAC TO 264VAC; No. of Digits / Alpha:6; Digit Height:18mm; Supply Voltage Min:90VAC; Supply Voltage Max:264VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rate Meter, 6-Digit, 90Vac To 264Vac; No. Of Digits / Alpha Veeder Root - 24C9459 - Newark, An Avnet Company
Chicago, IL, United States
Rate Meter, 6-Digit, 90Vac To 264Vac; No. Of Digits / Alpha Veeder Root
24C9459
Rate Meter, 6-Digit, 90Vac To 264Vac; No. Of Digits / Alpha Veeder Root 24C9459
RATE METER, 6-DIGIT, 90VAC TO 264VAC; No. of Digits / Alpha:6; Digit Height:18mm; Supply Voltage Min:90VAC; Supply Voltage Max:264VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C; Product Range:

RATE METER, 6-DIGIT, 90VAC TO 264VAC; No. of Digits / Alpha:6; Digit Height:18mm; Supply Voltage Min:90VAC; Supply Voltage Max:264VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 24C9459
Product Name Rate Meter, 6-Digit, 90Vac To 264Vac; No. Of Digits / Alpha Veeder Root
Operating Temperature 32 to ? F (0 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Preset Ratemeter, PS2 RP Series - PS2RPA - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details
LT DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Counters - 2615018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 149 F (65 C)
Display Type LCD; LCD
Number of Digits 6
View Details