Veeder-Root Tachometer Display Panel; No. Of Digits / Alpha Veeder Root C342-3562

Description
TACHOMETER DISPLAY PANEL; No. of Digits / Alpha:6; Digit Height:-; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Panel Cutout Height:22mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C; Operating Temperature Max:50°CRoHS Compliant: NA
Datasheet
Description
TACHOMETER DISPLAY PANEL; No. of Digits / Alpha:6; Digit Height:-; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Panel Cutout Height:22mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C; Operating Temperature Max:50°CRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tachometer Display Panel; No. Of Digits / Alpha Veeder Root - 48F2160 - Newark, An Avnet Company
Chicago, IL, United States
Tachometer Display Panel; No. Of Digits / Alpha Veeder Root
48F2160
Tachometer Display Panel; No. Of Digits / Alpha Veeder Root 48F2160
TACHOMETER DISPLAY PANEL; No. of Digits / Alpha:6; Digit Height:-; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Panel Cutout Height:22mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C; Operating Temperature Max:50°CRoHS Compliant: NA

TACHOMETER DISPLAY PANEL; No. of Digits / Alpha:6; Digit Height:-; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Panel Cutout Height:22mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C; Operating Temperature Max:50°CRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 48F2160
Product Name Tachometer Display Panel; No. Of Digits / Alpha Veeder Root
Operating Temperature 14 to 122 F (-10 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Function Modules - 050-1BB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details
Counters - 2698513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
Display Type LCD; LCD
Number of Digits 8
View Details
Preset Ratemeter, PS2 RP Series - PS2RPA - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details