Fluke Battery Analyzer BT520

Description
The BT520 is a Battery Analyzer from Fluke. Battery analyzers are a type of electronic testing equipment that tests the condition of a variety of batteries. Battery analyzers test equipment including lead-acid batteries, security system batteries, and emergency floodlight system batteries. They are ideal for monitoring, performance measurement, and maintaining batteries in the automotive, maintenance, telecommunications, field service, and uninterruptable power supply manufacturing industries. Additional Features: Key measurements: Battery resistance, DC and AC voltage, DC and AC current, ripple voltage, frequency and battery temperature Sequence measurement mode: Automatic or manual sequence testing of battery strings with automatic measurement storage including voltage, resistance and temperature (with BTL21 intelligent test probe) Comprehensive logging: All measured values are automatically captured during testing and can be reviewed on the instrument before downloading for on the-go analysis Optimized user interface: Quick, guided setup ensures you're capturing the right data every time, and the combined visual and audio feedback cues reduce the risk of measurement confusion Threshold comparison: Configure multiple reference values and thresholds for resistance and voltage. Comparison result feedback after each measurement via visual and verbal cues Ergonomic test leads: Rugged coaxial two pole kelvin test pins with remote SAVE button reduce test time and increase efficiency Test probe extenders: Long reach probes for double stacked cells Intelligent test probe set (BT520 and BT521): Integrated LCD display, flashlight, verbal audio feedback and captures voltage readings and temperature logging automatically or via integrated save button Enhanced data analysis: Quickly compare trends, analyze results and create reports with included battery management software Easy reporting: Generate PDF report on the PC software with analysis graphics and data table or quick email format report with csv file on the mobile app Wireless communication: For data download and remote display while measuring. Browse and email measurement data via iOS app Battery life: 7.4 V 3000 mAh lithium-ion battery for more than eight hours continuous operation USB port: For fast data download to supplied data analysis and report management application software Highest safety rating in the industry: CAT III 600 V, 1000 V DC max. rated for safe measurements all around the battery power supply equipment Includes: Battery analyzer 4-wire test pin (set) BTL10 Basic Test Lead (set) TL175 TwistGuard™ Test Leads with adapter L300 Attachable LED Flashlight (2) BTL20 Intelligent Test Probe Set, with extender (no temperature sensor) BP500 lithium-ion battery BC500 AC charger mini-USB cable Shoulder strap Belt strap Magnetic hanging strap FlukeView® Battery Management Software Soft carrying case Spare fuses (2) Battery tags The Fluke BT520 Battery Analyzer is ideal test tool for maintenance, troubleshooting and performance testing of individual stationary batteries and battery banks used in critical battery back-up applications. The intuitive user interface, compact design and rugged construction ensure optimum performance, test results and reliability. The BT520 Battery Analyzer covers a broad range of battery test functions ranging from DC voltage and resistance tests to full condition testing using an automated string function testing and the test probe integrated infra-red temperature measurement system. The BT520 Battery Analyzer is designed for measurements on stationary batteries of all types.
Datasheet
Description
The BT520 is a Battery Analyzer from Fluke. Battery analyzers are a type of electronic testing equipment that tests the condition of a variety of batteries. Battery analyzers test equipment including lead-acid batteries, security system batteries, and emergency floodlight system batteries. They are ideal for monitoring, performance measurement, and maintaining batteries in the automotive, maintenance, telecommunications, field service, and uninterruptable power supply manufacturing industries. Additional Features: Key measurements: Battery resistance, DC and AC voltage, DC and AC current, ripple voltage, frequency and battery temperature Sequence measurement mode: Automatic or manual sequence testing of battery strings with automatic measurement storage including voltage, resistance and temperature (with BTL21 intelligent test probe) Comprehensive logging: All measured values are automatically captured during testing and can be reviewed on the instrument before downloading for on the-go analysis Optimized user interface: Quick, guided setup ensures you're capturing the right data every time, and the combined visual and audio feedback cues reduce the risk of measurement confusion Threshold comparison: Configure multiple reference values and thresholds for resistance and voltage. Comparison result feedback after each measurement via visual and verbal cues Ergonomic test leads: Rugged coaxial two pole kelvin test pins with remote SAVE button reduce test time and increase efficiency Test probe extenders: Long reach probes for double stacked cells Intelligent test probe set (BT520 and BT521): Integrated LCD display, flashlight, verbal audio feedback and captures voltage readings and temperature logging automatically or via integrated save button Enhanced data analysis: Quickly compare trends, analyze results and create reports with included battery management software Easy reporting: Generate PDF report on the PC software with analysis graphics and data table or quick email format report with csv file on the mobile app Wireless communication: For data download and remote display while measuring. Browse and email measurement data via iOS app Battery life: 7.4 V 3000 mAh lithium-ion battery for more than eight hours continuous operation USB port: For fast data download to supplied data analysis and report management application software Highest safety rating in the industry: CAT III 600 V, 1000 V DC max. rated for safe measurements all around the battery power supply equipment Includes: Battery analyzer 4-wire test pin (set) BTL10 Basic Test Lead (set) TL175 TwistGuard™ Test Leads with adapter L300 Attachable LED Flashlight (2) BTL20 Intelligent Test Probe Set, with extender (no temperature sensor) BP500 lithium-ion battery BC500 AC charger mini-USB cable Shoulder strap Belt strap Magnetic hanging strap FlukeView® Battery Management Software Soft carrying case Spare fuses (2) Battery tags The Fluke BT520 Battery Analyzer is ideal test tool for maintenance, troubleshooting and performance testing of individual stationary batteries and battery banks used in critical battery back-up applications. The intuitive user interface, compact design and rugged construction ensure optimum performance, test results and reliability. The BT520 Battery Analyzer covers a broad range of battery test functions ranging from DC voltage and resistance tests to full condition testing using an automated string function testing and the test probe integrated infra-red temperature measurement system. The BT520 Battery Analyzer is designed for measurements on stationary batteries of all types.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Analyzer - BT520 - ValueTronics International, Inc.
Elgin, IL, USA
Battery Analyzer
BT520
Battery Analyzer BT520
The BT520 is a Battery Analyzer from Fluke. Battery analyzers are a type of electronic testing equipment that tests the condition of a variety of batteries. Battery analyzers test equipment including lead-acid batteries, security system batteries, and emergency floodlight system batteries. They are ideal for monitoring, performance measurement, and maintaining batteries in the automotive, maintenance, telecommunications, field service, and uninterruptable power supply manufacturing industries. Additional Features: Key measurements: Battery resistance, DC and AC voltage, DC and AC current, ripple voltage, frequency and battery temperature Sequence measurement mode: Automatic or manual sequence testing of battery strings with automatic measurement storage including voltage, resistance and temperature (with BTL21 intelligent test probe) Comprehensive logging: All measured values are automatically captured during testing and can be reviewed on the instrument before downloading for on the-go analysis Optimized user interface: Quick, guided setup ensures you're capturing the right data every time, and the combined visual and audio feedback cues reduce the risk of measurement confusion Threshold comparison: Configure multiple reference values and thresholds for resistance and voltage. Comparison result feedback after each measurement via visual and verbal cues Ergonomic test leads: Rugged coaxial two pole kelvin test pins with remote SAVE button reduce test time and increase efficiency Test probe extenders: Long reach probes for double stacked cells Intelligent test probe set (BT520 and BT521): Integrated LCD display, flashlight, verbal audio feedback and captures voltage readings and temperature logging automatically or via integrated save button Enhanced data analysis: Quickly compare trends, analyze results and create reports with included battery management software Easy reporting: Generate PDF report on the PC software with analysis graphics and data table or quick email format report with csv file on the mobile app Wireless communication: For data download and remote display while measuring. Browse and email measurement data via iOS app Battery life: 7.4 V 3000 mAh lithium-ion battery for more than eight hours continuous operation USB port: For fast data download to supplied data analysis and report management application software Highest safety rating in the industry: CAT III 600 V, 1000 V DC max. rated for safe measurements all around the battery power supply equipment Includes: Battery analyzer 4-wire test pin (set) BTL10 Basic Test Lead (set) TL175 TwistGuard™ Test Leads with adapter L300 Attachable LED Flashlight (2) BTL20 Intelligent Test Probe Set, with extender (no temperature sensor) BP500 lithium-ion battery BC500 AC charger mini-USB cable Shoulder strap Belt strap Magnetic hanging strap FlukeView® Battery Management Software Soft carrying case Spare fuses (2) Battery tags The Fluke BT520 Battery Analyzer is ideal test tool for maintenance, troubleshooting and performance testing of individual stationary batteries and battery banks used in critical battery back-up applications. The intuitive user interface, compact design and rugged construction ensure optimum performance, test results and reliability. The BT520 Battery Analyzer covers a broad range of battery test functions ranging from DC voltage and resistance tests to full condition testing using an automated string function testing and the test probe integrated infra-red temperature measurement system. The BT520 Battery Analyzer is designed for measurements on stationary batteries of all types.

The BT520 is a Battery Analyzer from Fluke. Battery analyzers are a type of electronic testing equipment that tests the condition of a variety of batteries. Battery analyzers test equipment including lead-acid batteries, security system batteries, and emergency floodlight system batteries. They are ideal for monitoring, performance measurement, and maintaining batteries in the automotive, maintenance, telecommunications, field service, and uninterruptable power supply manufacturing industries.

Additional Features:

  • Key measurements: Battery resistance, DC and AC voltage, DC and AC current, ripple voltage, frequency and battery temperature
  • Sequence measurement mode: Automatic or manual sequence testing of battery strings with automatic measurement storage including voltage, resistance and temperature (with BTL21 intelligent test probe)
  • Comprehensive logging: All measured values are automatically captured during testing and can be reviewed on the instrument before downloading for on the-go analysis
  • Optimized user interface: Quick, guided setup ensures you're capturing the right data every time, and the combined visual and audio feedback cues reduce the risk of measurement confusion
  • Threshold comparison: Configure multiple reference values and thresholds for resistance and voltage. Comparison result feedback after each measurement via visual and verbal cues
  • Ergonomic test leads: Rugged coaxial two pole kelvin test pins with remote SAVE button reduce test time and increase efficiency
  • Test probe extenders: Long reach probes for double stacked cells
  • Intelligent test probe set (BT520 and BT521): Integrated LCD display, flashlight, verbal audio feedback and captures voltage readings and temperature logging automatically or via integrated save button
  • Enhanced data analysis: Quickly compare trends, analyze results and create reports with included battery management software
  • Easy reporting: Generate PDF report on the PC software with analysis graphics and data table or quick email format report with csv file on the mobile app
  • Wireless communication: For data download and remote display while measuring. Browse and email measurement data via iOS app
  • Battery life: 7.4 V 3000 mAh lithium-ion battery for more than eight hours continuous operation
  • USB port: For fast data download to supplied data analysis and report management application software
  • Highest safety rating in the industry: CAT III 600 V, 1000 V DC max. rated for safe measurements all around the battery power supply equipment

Includes:

  • Battery analyzer
  • 4-wire test pin (set)
  • BTL10 Basic Test Lead (set)
  • TL175 TwistGuard™ Test Leads with adapter
  • L300 Attachable LED Flashlight (2)
  • BTL20 Intelligent Test Probe Set, with extender (no temperature sensor)
  • BP500 lithium-ion battery
  • BC500 AC charger
  • mini-USB cable
  • Shoulder strap
  • Belt strap
  • Magnetic hanging strap
  • FlukeView® Battery Management Software
  • Soft carrying case
  • Spare fuses (2)
  • Battery tags

The Fluke BT520 Battery Analyzer is ideal test tool for maintenance, troubleshooting and performance testing of individual stationary batteries and battery banks used in critical battery back-up applications. The intuitive user interface, compact design and rugged construction ensure optimum performance, test results and reliability.

The BT520 Battery Analyzer covers a broad range of battery test functions ranging from DC voltage and resistance tests to full condition testing using an automated string function testing and the test probe integrated infra-red temperature measurement system. The BT520 Battery Analyzer is designed for measurements on stationary batteries of all types.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Battery Monitors and Testers
Product Number BT520
Product Name Battery Analyzer
Form Factor Handheld or Portable Tester
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Management - MAX6432FJUS - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Battery Monitor
View Details
Battery Watch BW 801e -  - Micropower LLC
Specs
Form Factor Test Station or System
Test Capability Voltage
Input Voltage 12 to 24 volts
View Details
Battery String Simulator (BSS) -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Form Factor Module
View Details