Superior Electric Binding Post, 30A, #8-32, Stud, Yellow; Product Range Superior Electric BP30YN-1 PKG

Description
BINDING POST, 30A, #8-32, STUD, YELLOW; Product Range:BP30 Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BINDING POST, 30A, #8-32, STUD, YELLOW; Product Range:BP30 Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 30A, #8-32, Stud, Yellow; Product Range Superior Electric - 96F1963 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 30A, #8-32, Stud, Yellow; Product Range Superior Electric
96F1963
Binding Post, 30A, #8-32, Stud, Yellow; Product Range Superior Electric 96F1963
BINDING POST, 30A, #8-32, STUD, YELLOW; Product Range:BP30 Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 30A, #8-32, STUD, YELLOW; Product Range:BP30 Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96F1963
Product Name Binding Post, 30A, #8-32, Stud, Yellow; Product Range Superior Electric
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 2925A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details