Superior Electric Binding Post, 30A, #8-32, Stud, White; Product Range Superior Electric BP30WTN-1 PKG

Description
BINDING POST, 30A, #8-32, STUD, WHITE; Product Range:BP30 Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass RoHS Compliant: Yes
Description
BINDING POST, 30A, #8-32, STUD, WHITE; Product Range:BP30 Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Binding Post, 30A, #8-32, Stud, White, from the Superior Electric product range, is designed for panel mounting and is rated for a maximum current of 30A and a voltage of 1000V. It features nickel-plated brass contacts for improved conductivity and corrosion resistance. The product includes a positive-stop captive thumbnut that minimizes the risk of accidental contact with current-carrying parts. This binding post is available in a white color and is RoHS compliant, making it suitable for various electrical applications. It is recognized by Underwriters Laboratories, ensuring adherence to safety standards.

Datasheet Summary
Powered by GS/AI

The Binding Post, 30A, #8-32, Stud, White, from the Superior Electric product range, is designed for panel mounting and is rated for a maximum current of 30A and a voltage of 1000V. It features nickel-plated brass contacts for improved conductivity and corrosion resistance. The product includes a positive-stop captive thumbnut that minimizes the risk of accidental contact with current-carrying parts. This binding post is available in a white color and is RoHS compliant, making it suitable for various electrical applications. It is recognized by Underwriters Laboratories, ensuring adherence to safety standards.

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 30A, #8-32, Stud, White; Product Range Superior Electric - 96F1974 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 30A, #8-32, Stud, White; Product Range Superior Electric
96F1974
Binding Post, 30A, #8-32, Stud, White; Product Range Superior Electric 96F1974
BINDING POST, 30A, #8-32, STUD, WHITE; Product Range:BP30 Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 30A, #8-32, STUD, WHITE; Product Range:BP30 Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96F1974
Product Name Binding Post, 30A, #8-32, Stud, White; Product Range Superior Electric
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 30-3310 - Powell Electronics, Inc.
Nicomatic North America
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - U237C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details