Danaher Motion Terminal Blk/Strip Wiring Dev BP30R

Description
BINDING POST, 30A, #8-32, STUD, RED, PRODUCT RANGE:5-WAY SERIES, CURRENT RATING:30A, VOLTAGE RATING:1KV, CONTACT PLATING:GOLD PLATED CONTACTS, CONNECTOR MOUNTING:PANEL MOUNT, CONNECTOR COLOUR:RED, CONTACT MATERIAL:BRASS, COLOUR:RED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
BINDING POST, 30A, #8-32, STUD, RED, PRODUCT RANGE:5-WAY SERIES, CURRENT RATING:30A, VOLTAGE RATING:1KV, CONTACT PLATING:GOLD PLATED CONTACTS, CONNECTOR MOUNTING:PANEL MOUNT, CONNECTOR COLOUR:RED, CONTACT MATERIAL:BRASS, COLOUR:RED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 26020994 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
26020994
Terminal Blk/Strip Wiring Dev 26020994
BINDING POST, 30A, #8-32, STUD, RED, PRODUCT RANGE:5-WAY SERIES, CURRENT RATING:30A, VOLTAGE RATING:1KV, CONTACT PLATING:GOLD PLATED CONTACTS, CONNECTOR MOUNTING:PANEL MOUNT, CONNECTOR COLOUR:RED, CONTACT MATERIAL:BRASS, COLOUR:RED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BINDING POST, 30A, #8-32, STUD, RED, PRODUCT RANGE:5-WAY SERIES, CURRENT RATING:30A, VOLTAGE RATING:1KV, CONTACT PLATING:GOLD PLATED CONTACTS, CONNECTOR MOUNTING:PANEL MOUNT, CONNECTOR COLOUR:RED, CONTACT MATERIAL:BRASS, COLOUR:RED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 26020994
Product Name Terminal Blk/Strip Wiring Dev
Mounting Options Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-07A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.119 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers