1000 V, UL Recognized, Standard and Miniature Single Assembly 5-Way® Binding Posts
Types prefixed BP21 are miniature size rated 15 A; all others are standard sized rated 30 A. All are rated for 1000 V working. Types listed have gold plated, nickel plated and tin plated brass current carrying parts and nylon plastic insulating parts. All parts meet NAFTA requirements.
Binding posts have positive-stop captive thumbnuts that allow space to make connections yet reduce the likelihood of accidentally contacting current carrying parts.
BINDING POST, 30A, #8-32, STUD, GREEN; Product Range:BP30 Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 70120897 | 96F1973 |
| Product Name | Binding Post, Single; Standard Nut; 30 A; 1000 V; Nickel Plated Brass; Green; | Binding Post, 30A, #8-32, Stud, Green; Product Range Superior Electric |
| Voltage Rating | 1000 volts | 1000 volts |