30 A, 1000 V, UL Recognized, Double Assembly 5-Way® Binding Posts
Double assembly types provide fast, accurate 3⁄4 inch (19 mm) center mounting. Current ratings and basic dimensions same as single types. Available in red/red, black/black, and red/black thumbnut color choices in standard, miniature and 10-32 stud styles. Insulating parts black only. Types listed have gold plated, nickel plated, and tin plated brass current carrying parts. Custom color ring double assembly types are also available. All parts meet NAFTA requirements.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 70120890 |
| Product Name | Binding Post, Double; Standard Stud Nut; 30 A; 1000 V; Nickel Plated Brass; Hex |
| Voltage Rating | 1000 volts |