Pomona Electronics Coaxial Cables (RF) BNC-C-24

Description
"Cable Assembly Coaxial BNC to BNC RG-58C 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-58C 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-2147-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-2147-ND
Coaxial Cables (RF) 501-2147-ND
"Cable Assembly Coaxial BNC to BNC RG-58C 24.00"" (609.60mm)"

"Cable Assembly Coaxial BNC to BNC RG-58C 24.00"" (609.60mm)"

Buy Now Datasheet
RF Cable Assemblies - BNC-C-24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
BNC-C-24
RF Cable Assemblies BNC-C-24
RF Cable Assemblies BNC 50 OHM RG58C

RF Cable Assemblies BNC 50 OHM RG58C

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - BNC-C-24 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
BNC-C-24
Cable Assemblies - Coaxial Cables (RF) BNC-C-24
CBL ASSY BNC PLUG TO PLUG 24"

CBL ASSY BNC PLUG TO PLUG 24"

Supplier's Site
Coaxial Cable, Rg-58C/u, 24In, Black; Connector Type A Pomona - 34F842 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58C/u, 24In, Black; Connector Type A Pomona
34F842
Coaxial Cable, Rg-58C/u, 24In, Black; Connector Type A Pomona 34F842
COAXIAL CABLE, RG-58C/U, 24IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-58C/U, 24IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy; 24 in.; RG58C/U; Non Booted; Black Jacket; UL Listed - 70197078 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assy; 24 in.; RG58C/U; Non Booted; Black Jacket; UL Listed
70197078
Cable Assy; 24 in.; RG58C/U; Non Booted; Black Jacket; UL Listed 70197078
Ratings Operating Voltage. Shield-Earth: 30 VAC/60 VDC Max. Inner Conductor/Shield: 500 V Max. +80°C (+176°F) Max. 50 Ohms

Ratings
Operating Voltage. Shield-Earth:
30 VAC/60 VDC Max.
Inner Conductor/Shield:
500 V Max. +80°C (+176°F) Max. 50 Ohms

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-2147-ND BNC-C-24 BNC-C-24 34F842 70197078
Product Name Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Coaxial Cable, Rg-58C/u, 24In, Black; Connector Type A Pomona Cable Assy; 24 in.; RG58C/U; Non Booted; Black Jacket; UL Listed
Application RF RF Instrumentation and Control
Cable Type Coaxial Coaxial Coaxial
Connector Type BNC BNC; BNC Straight Plug BNC
Rated Temperature 80 C (176 F) 80 C (176 F) 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details