Eagle Signal Controls Digital Multifunction Timer; Product Range Eagle Signal B856-511

Description
DIGITAL MULTIFUNCTION TIMER; Product Range:B856 Series; Timer Functions:Multifunct ion; Time Min:0.01s; Time Max:9999h; No. of Timing Ranges:5Ranges; No. of Digits:4; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC RoHS Compliant: NA
Datasheet
Description
DIGITAL MULTIFUNCTION TIMER; Product Range:B856 Series; Timer Functions:Multifunct ion; Time Min:0.01s; Time Max:9999h; No. of Timing Ranges:5Ranges; No. of Digits:4; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Multifunction Timer; Product Range Eagle Signal - 91F3080 - Newark, An Avnet Company
Chicago, IL, United States
Digital Multifunction Timer; Product Range Eagle Signal
91F3080
Digital Multifunction Timer; Product Range Eagle Signal 91F3080
DIGITAL MULTIFUNCTION TIMER; Product Range:B856 Series; Timer Functions:Multifunct ion; Time Min:0.01s; Time Max:9999h; No. of Timing Ranges:5Ranges; No. of Digits:4; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC RoHS Compliant: NA

DIGITAL MULTIFUNCTION TIMER; Product Range:B856 Series; Timer Functions:Multifunction; Time Min:0.01s; Time Max:9999h; No. of Timing Ranges:5Ranges; No. of Digits:4; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 91F3080
Product Name Digital Multifunction Timer; Product Range Eagle Signal
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7NH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Analogue Timer, Spdt, 8A, 0.05-180S; Product Range Finder - 70AH0722 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Minimum Time Setting 0.0500 seconds
View Details
Stopwatches & Timers - 2314121 - RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Direction Down Count; Down
View Details