Specialty Product Technologies TIMER, REPEAT, RELAY OUT, 90-264 VAC B506-7001

Description
Series features a compact 1⁄16 DIN housing and precise digital setting. Timers are multifunctional and have straightforward button-per-digit interface. Programmable to perform On-Delay, Off-Delay, Interval or Repeat Cycle timing functions. Capable of performing the function of two separate timers. All programming is done from the front panel. Display: Dual-line LCD. Features: Repeat Cycle Functionality with Completely Independent Settings for On and Off Times Batch Count Function Can Trigger an Output and Stop the Cycle Settings Can Be Input as Absolute Time Values or as a Time Base and Percentage Simple Button Per Digit Interface Timing Resolution Down to 1 ms Programmable Security Levels Prevent Unauthorized Setpoint or Program Changes Timed or Latched Batch Output Programmable to Begin with an On or an Off Operation IEC IP65 Rated Front Panel Highly Visible 8 mm Dual Line LED Display with 8 Annunciator Lights
Description
Series features a compact 1⁄16 DIN housing and precise digital setting. Timers are multifunctional and have straightforward button-per-digit interface. Programmable to perform On-Delay, Off-Delay, Interval or Repeat Cycle timing functions. Capable of performing the function of two separate timers. All programming is done from the front panel. Display: Dual-line LCD. Features: Repeat Cycle Functionality with Completely Independent Settings for On and Off Times Batch Count Function Can Trigger an Output and Stop the Cycle Settings Can Be Input as Absolute Time Values or as a Time Base and Percentage Simple Button Per Digit Interface Timing Resolution Down to 1 ms Programmable Security Levels Prevent Unauthorized Setpoint or Program Changes Timed or Latched Batch Output Programmable to Begin with an On or an Off Operation IEC IP65 Rated Front Panel Highly Visible 8 mm Dual Line LED Display with 8 Annunciator Lights

Suppliers

Company
Product
Description
Supplier Links
TIMER, REPEAT, RELAY OUT, 90-264 VAC - 70132599 - Allied Electronics, Inc.
Fort Worth, TX, USA
TIMER, REPEAT, RELAY OUT, 90-264 VAC
70132599
TIMER, REPEAT, RELAY OUT, 90-264 VAC 70132599
Series features a compact 1⁄16 DIN housing and precise digital setting. Timers are multifunctional and have straightforward button-per-digit interface. Programmable to perform On-Delay, Off-Delay, Interval or Repeat Cycle timing functions. Capable of performing the function of two separate timers. All programming is done from the front panel. Display: Dual-line LCD. Features: Repeat Cycle Functionality with Completely Independent Settings for On and Off Times Batch Count Function Can Trigger an Output and Stop the Cycle Settings Can Be Input as Absolute Time Values or as a Time Base and Percentage Simple Button Per Digit Interface Timing Resolution Down to 1 ms Programmable Security Levels Prevent Unauthorized Setpoint or Program Changes Timed or Latched Batch Output Programmable to Begin with an On or an Off Operation IEC IP65 Rated Front Panel Highly Visible 8 mm Dual Line LED Display with 8 Annunciator Lights

Series features a compact 1⁄16 DIN housing and precise digital setting. Timers are multifunctional and have straightforward button-per-digit interface. Programmable to perform On-Delay, Off-Delay, Interval or Repeat Cycle timing functions. Capable of performing the function of two separate timers. All programming is done from the front panel. Display: Dual-line LCD.
Features:

  • Repeat Cycle Functionality with Completely Independent Settings for On and Off Times
  • Batch Count Function Can Trigger an Output and Stop the Cycle
  • Settings Can Be Input as Absolute Time Values or as a Time Base and Percentage
  • Simple Button Per Digit Interface
  • Timing Resolution Down to 1 ms
  • Programmable Security Levels Prevent Unauthorized Setpoint or Program Changes
  • Timed or Latched Batch Output
  • Programmable to Begin with an On or an Off Operation
  • IEC IP65 Rated Front Panel
  • Highly Visible 8 mm Dual Line LED Display with 8 Annunciator Lights
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70132599
Product Name TIMER, REPEAT, RELAY OUT, 90-264 VAC
Mounting Panel
Operating Temperature 32 to 131 F (0.0 to 55 C)
Function Type Multi-function
Display Type Digital Readout
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A2 - Time/Astro-Switch 16A - 12A282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
Tube Base Dial Timing Relay - 700-HRF72DU27 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
 - 5117232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Star Delta
Function Type Single Function
View Details