Specialty Product Technologies TIMER, HI-PERF, RELAY OUT, 90-264 VAC B506-2001

Description
Series features a compact 1⁄16 DIN housing and precise digital setting. Timers are multifunctional and have straightforward button-per-digit interface. Programmable to perform On-Delay, Off-Delay, Interval or Repeat Cycle timing functions. Capable of performing the function of two separate timers. All programming is done from the front panel. Display: Dual-line LCD. Features: Three Different Base Models: Standard, High performance and Repeat Cycle Four Digit Dual Line LED Display Indicates Set Value and Time Value All Models Offer Multiple Field Programmable Modes of Operation and Time Ranges Multiple Levels of Security Prevent Unauthorized Set Value or Parameter Changes IP65 Rated for Use in Washdown Conditions Universal AC Supply Voltage (90-240 VAC) or 24 VAC/VDC Models Front Panel Programming with an Intuitive Button-Per-Digit Interface 5 Amp Relay Output or NPN Transistor Industry Standard 11-Pin Socket Connection Wide Range of Unique Features for Each Model
Description
Series features a compact 1⁄16 DIN housing and precise digital setting. Timers are multifunctional and have straightforward button-per-digit interface. Programmable to perform On-Delay, Off-Delay, Interval or Repeat Cycle timing functions. Capable of performing the function of two separate timers. All programming is done from the front panel. Display: Dual-line LCD. Features: Three Different Base Models: Standard, High performance and Repeat Cycle Four Digit Dual Line LED Display Indicates Set Value and Time Value All Models Offer Multiple Field Programmable Modes of Operation and Time Ranges Multiple Levels of Security Prevent Unauthorized Set Value or Parameter Changes IP65 Rated for Use in Washdown Conditions Universal AC Supply Voltage (90-240 VAC) or 24 VAC/VDC Models Front Panel Programming with an Intuitive Button-Per-Digit Interface 5 Amp Relay Output or NPN Transistor Industry Standard 11-Pin Socket Connection Wide Range of Unique Features for Each Model

Suppliers

Company
Product
Description
Supplier Links
TIMER, HI-PERF, RELAY OUT, 90-264 VAC - 70132600 - Allied Electronics, Inc.
Fort Worth, TX, USA
TIMER, HI-PERF, RELAY OUT, 90-264 VAC
70132600
TIMER, HI-PERF, RELAY OUT, 90-264 VAC 70132600
Series features a compact 1⁄16 DIN housing and precise digital setting. Timers are multifunctional and have straightforward button-per-digit interface. Programmable to perform On-Delay, Off-Delay, Interval or Repeat Cycle timing functions. Capable of performing the function of two separate timers. All programming is done from the front panel. Display: Dual-line LCD. Features: Three Different Base Models: Standard, High performance and Repeat Cycle Four Digit Dual Line LED Display Indicates Set Value and Time Value All Models Offer Multiple Field Programmable Modes of Operation and Time Ranges Multiple Levels of Security Prevent Unauthorized Set Value or Parameter Changes IP65 Rated for Use in Washdown Conditions Universal AC Supply Voltage (90-240 VAC) or 24 VAC/VDC Models Front Panel Programming with an Intuitive Button-Per-Digit Interface 5 Amp Relay Output or NPN Transistor Industry Standard 11-Pin Socket Connection Wide Range of Unique Features for Each Model

Series features a compact 1⁄16 DIN housing and precise digital setting. Timers are multifunctional and have straightforward button-per-digit interface. Programmable to perform On-Delay, Off-Delay, Interval or Repeat Cycle timing functions. Capable of performing the function of two separate timers. All programming is done from the front panel. Display: Dual-line LCD.
Features:

  • Three Different Base Models: Standard, High performance and Repeat Cycle
  • Four Digit Dual Line LED Display Indicates Set Value and Time Value
  • All Models Offer Multiple Field Programmable Modes of Operation and Time Ranges
  • Multiple Levels of Security Prevent Unauthorized Set Value or Parameter Changes
  • IP65 Rated for Use in Washdown Conditions
  • Universal AC Supply Voltage (90-240 VAC) or 24 VAC/VDC Models
  • Front Panel Programming with an Intuitive Button-Per-Digit Interface
  • 5 Amp Relay Output or NPN Transistor
  • Industry Standard 11-Pin Socket Connection
  • Wide Range of Unique Features for Each Model
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70132600
Product Name TIMER, HI-PERF, RELAY OUT, 90-264 VAC
Mounting Panel
Operating Temperature 32 to 131 F (0.0 to 55 C)
Function Type Multi-function
Display Type Digital Readout
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.61 - Digital time switch 16A - 126100240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Solid State Timing Relay - 700-RTC20200U24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Time Delay Relays - 1755067-9 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details
 - 7983514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Multi-function
Minimum 0.0500 seconds
View Details