Pomona Electronics Banana Plug; Red;5000 WVDC (Hands-Free);30 VAC/60 VDC (Max.);18 AWG; Length 4" B-4-2

Description
Multi-Stacking Banana Plug Patch Cord, red
Description
Multi-Stacking Banana Plug Patch Cord, red

Suppliers

Company
Product
Description
Supplier Links
Everett, WA, USA
B-4-2
B-4-2
Multi-Stacking Banana Plug Patch Cord, red

Multi-Stacking Banana Plug Patch Cord, red

Banana Plug; Red;5000 WVDC (Hands-Free);30 VAC/60 VDC (Max.);18 AWG; Length 4
Fort Worth, TX, USA
Banana Plug; Red;5000 WVDC (Hands-Free);30 VAC/60 VDC (Max.);18 AWG; Length 4"
70197071
Banana Plug; Red;5000 WVDC (Hands-Free);30 VAC/60 VDC (Max.);18 AWG; Length 4" 70197071
Test Lead, 1.5 m Length, Silicone Insulated Wire, 600 V, 1000 V, 10 A Ratings Brass body; beryllium copper spring. Insulation: Polypropylene. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.66 mm (0.144) O.D. Rating: 5000 VDC; 15 amps; +55°C (+131°F) max.

Test Lead, 1.5 m Length, Silicone Insulated Wire, 600 V, 1000 V, 10 A Ratings
Brass body; beryllium copper spring. Insulation: Polypropylene. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.66 mm (0.144) O.D. Rating: 5000 VDC; 15 amps; +55°C (+131°F) max.

Supplier's Site
QD Cable/Cord Set - 19012973 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
19012973
QD Cable/Cord Set 19012973
BANANA PLUG PATCH CORD (RED), (1894940). FREE 2 YEAR RADWELL WARRANTY

BANANA PLUG PATCH CORD (RED), (1894940). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pomona Electronics Allied Electronics, Inc. Radwell International
Product Category Control and Instrumentation Cables Cable Assemblies Cable Assemblies
Product Number B-4-2 70197071 19012973
Product Name Banana Plug; Red;5000 WVDC (Hands-Free);30 VAC/60 VDC (Max.);18 AWG; Length 4" QD Cable/Cord Set
Standards / Certifications CE
North American 18 AWG
Number of Conductors 1 #
Rated Voltage 0.5000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ArmorStart Three-Phase Power Media - 280S-PWRM22E-M6 - Allen-Bradley / Rockwell Automation
Specs
Application Power Cable
Product Type Patch
View Details
RF Cables And RF Cable Assemblies - NB620 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
RF Custom Cable Assembly - 100597DG00027 - Richardson RFPD
Amphenol Communications Solutions
Specs
Application RF
View Details