Danaher Corporation Current Transducer, 20A, Current O/p; Sensor Output Lem AT20B420L

Description
CURRENT TRANSDUCER, 20A, CURRENT O/P; Sensor Output:Current; Supply Voltage DC Min:20V; Supply Voltage DC Max:30V; Current Measuring Range DC:-; Current Measuring Range AC:0A to 20A; Response Time:100ms; Accuracy %:1.5%; Product RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSDUCER, 20A, CURRENT O/P; Sensor Output:Current; Supply Voltage DC Min:20V; Supply Voltage DC Max:30V; Current Measuring Range DC:-; Current Measuring Range AC:0A to 20A; Response Time:100ms; Accuracy %:1.5%; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducer, 20A, Current O/p; Sensor Output Lem - 99Y7861 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 20A, Current O/p; Sensor Output Lem
99Y7861
Current Transducer, 20A, Current O/p; Sensor Output Lem 99Y7861
CURRENT TRANSDUCER, 20A, CURRENT O/P; Sensor Output:Current; Supply Voltage DC Min:20V; Supply Voltage DC Max:30V; Current Measuring Range DC:-; Current Measuring Range AC:0A to 20A; Response Time:100ms; Accuracy %:1.5%; Product RoHS Compliant: Yes

CURRENT TRANSDUCER, 20A, CURRENT O/P; Sensor Output:Current; Supply Voltage DC Min:20V; Supply Voltage DC Max:30V; Current Measuring Range DC:-; Current Measuring Range AC:0A to 20A; Response Time:100ms; Accuracy %:1.5%; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Sensors
Product Number 99Y7861
Product Name Current Transducer, 20A, Current O/p; Sensor Output Lem
Electrical Output Outputs an analog current signal
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548325-1 - TE Connectivity
Specs
Current 2000 amps
Voltage 600 volts
View Details
Current Sensors - 2946-855-805/2000-1001-ND - DigiKey
Specs
Mounting / Configuration Module, Single Pass Through
Operating Temperature 23 to 122 F (-5 to 50 C)
Current 2000 amps
View Details
Low Noise, High Precision, Programmable Linear Hall Effect Sensor IC - A1363LLUTR-10-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 1000 amps
View Details
DC Compact Current Sensors - ICD Series - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details