Danaher Corporation Current Transducer, 20A, Voltage O/p; Sensor Output Lem AT20B10

Description
CURRENT TRANSDUCER, 20A, VOLTAGE O/P; Sensor Output:Voltage; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:0A to 20A; Response Time:300ms; Accuracy %:1.5%; Product RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSDUCER, 20A, VOLTAGE O/P; Sensor Output:Voltage; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:0A to 20A; Response Time:300ms; Accuracy %:1.5%; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducer, 20A, Voltage O/p; Sensor Output Lem - 99Y7860 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 20A, Voltage O/p; Sensor Output Lem
99Y7860
Current Transducer, 20A, Voltage O/p; Sensor Output Lem 99Y7860
CURRENT TRANSDUCER, 20A, VOLTAGE O/P; Sensor Output:Voltage; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:0A to 20A; Response Time:300ms; Accuracy %:1.5%; Product RoHS Compliant: Yes

CURRENT TRANSDUCER, 20A, VOLTAGE O/P; Sensor Output:Voltage; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:0A to 20A; Response Time:300ms; Accuracy %:1.5%; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Sensors
Product Number 99Y7860
Product Name Current Transducer, 20A, Voltage O/p; Sensor Output Lem
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS770KCB-150U-PFF-T - 909252-ACS770KCB-150U-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Injection Current Probe - Model ICP-621 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensors - 2548321-1 - TE Connectivity
Specs
Current 600 amps
Voltage 600 volts
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details