Danaher Corporation Current Transducer, 150A, Current O/p; Sensor Output Lem AT150B420L

Description
CURRENT TRANSDUCER, 150A, CURRENT O/P; Sensor Output:Current; Supply Voltage DC Min:20V; Supply Voltage DC Max:30V; Current Measuring Range DC:-; Current Measuring Range AC:0A to 150A; Response Time:100ms; Accuracy %:1.5%; Product RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSDUCER, 150A, CURRENT O/P; Sensor Output:Current; Supply Voltage DC Min:20V; Supply Voltage DC Max:30V; Current Measuring Range DC:-; Current Measuring Range AC:0A to 150A; Response Time:100ms; Accuracy %:1.5%; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducer, 150A, Current O/p; Sensor Output Lem - 99Y7859 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 150A, Current O/p; Sensor Output Lem
99Y7859
Current Transducer, 150A, Current O/p; Sensor Output Lem 99Y7859
CURRENT TRANSDUCER, 150A, CURRENT O/P; Sensor Output:Current; Supply Voltage DC Min:20V; Supply Voltage DC Max:30V; Current Measuring Range DC:-; Current Measuring Range AC:0A to 150A; Response Time:100ms; Accuracy %:1.5%; Product RoHS Compliant: Yes

CURRENT TRANSDUCER, 150A, CURRENT O/P; Sensor Output:Current; Supply Voltage DC Min:20V; Supply Voltage DC Max:30V; Current Measuring Range DC:-; Current Measuring Range AC:0A to 150A; Response Time:100ms; Accuracy %:1.5%; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Sensors
Product Number 99Y7859
Product Name Current Transducer, 150A, Current O/p; Sensor Output Lem
Electrical Output Outputs an analog current signal
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor W/Overcurrent Fault Output - ACS711KLCTR-25AB-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 0.0 to 50 amps
View Details
3 suppliers
AC Current Sensors - IPC Series - Isabellenhutte USA
Specs
Current Type AC Current
Technology Shunt-Based Design
Mounting / Configuration Bar Bus Mounting
View Details
Broadband Current Probe - Model BCP-614 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details