Manufacturer: Amprobe
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1114803-AT-3500
Type: Electrical
Height: 660 mm
Weight: 1.700064 kg
Width: 99 mm
Categories: Equipment - Power Supplies(Test,Bench)
Alternative Parts (Cross-Reference): 3435058; AT3500;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Mount: Wire
RoHS: Non-Compliant
REACH SVHC: Unknown
| Win Source Electronics | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 1114803-AT-3500 |
| Product Name | Equipment - Power Supplies (Test, Bench) - AT-3500 |