Danaher Corporation Current Sensors APR 50 B10

Description
Current Sensor 10A, 25A, 50A (Selectable) 1 Channel Transformer w/Conditioning Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 10A, 25A, 50A (Selectable) 1 Channel Transformer w/Conditioning Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-1084-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-1084-ND
Current Sensors 398-1084-ND
Current Sensor 10A, 25A, 50A (Selectable) 1 Channel Transformer w/Conditioning Bidirectional Module

Current Sensor 10A, 25A, 50A (Selectable) 1 Channel Transformer w/Conditioning Bidirectional Module

Buy Now Datasheet
Current Transducer, 10/25/50A, Ac 10V; Sensor Output Lem - 44W8074 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 10/25/50A, Ac 10V; Sensor Output Lem
44W8074
Current Transducer, 10/25/50A, Ac 10V; Sensor Output Lem 44W8074
CURRENT TRANSDUCER, 10/25/50A, AC 10V; Sensor Output:Voltage; Supply Voltage DC Min:22.8V; Supply Voltage DC Max:25.2V; Current Measuring Range DC:-; Current Measuring Range AC:10A, 25A, 50A; Response Time:-; Accuracy %:1%; Product RoHS Compliant: Yes

CURRENT TRANSDUCER, 10/25/50A, AC 10V; Sensor Output:Voltage; Supply Voltage DC Min:22.8V; Supply Voltage DC Max:25.2V; Current Measuring Range DC:-; Current Measuring Range AC:10A, 25A, 50A; Response Time:-; Accuracy %:1%; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 398-1084-ND 44W8074
Product Name Current Sensors Current Transducer, 10/25/50A, Ac 10V; Sensor Output Lem
Mounting / Configuration Module
Electrical Output Voltage Voltage
Operating Temperature -4 to 140 F (-20 to 60 C)
Current 10 to 50 amps 10 amps
Voltage 24 volts 22.8 to 25.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard Current Probe - BCP-615 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Current 80 to 400 amps
View Details
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Sensor - 909250 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Loop Type Closed Loop
View Details