Pomona Electronics Patch Cord; 60 in.; 18 AWG; PVC; Red; 50 degC; 0.14 in.; 65x36; 5 A AL-B-60-2

Description
Patch Cord, 18 AWG Wire Size, PVC Insulation Material, 65x36 Stranding Ideal for use as a temporary jumper wire Alligator jaws open to 0.30 " Patch cord current rating 5 A.
Description
Patch Cord, 18 AWG Wire Size, PVC Insulation Material, 65x36 Stranding Ideal for use as a temporary jumper wire Alligator jaws open to 0.30 " Patch cord current rating 5 A.

Suppliers

Company
Product
Description
Supplier Links
Patch Cord; 60 in.; 18 AWG; PVC; Red; 50 degC; 0.14 in.; 65x36; 5 A - 70197877 - Allied Electronics, Inc.
Fort Worth, TX, USA
Patch Cord; 60 in.; 18 AWG; PVC; Red; 50 degC; 0.14 in.; 65x36; 5 A
70197877
Patch Cord; 60 in.; 18 AWG; PVC; Red; 50 degC; 0.14 in.; 65x36; 5 A 70197877
Patch Cord, 18 AWG Wire Size, PVC Insulation Material, 65x36 Stranding Ideal for use as a temporary jumper wire Alligator jaws open to 0.30 " Patch cord current rating 5 A.

Patch Cord, 18 AWG Wire Size, PVC Insulation Material, 65x36 Stranding

  • Ideal for use as a temporary jumper wire
  • Alligator jaws open to 0.30 "
    Patch cord current rating 5 A.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70197877
Product Name Patch Cord; 60 in.; 18 AWG; PVC; Red; 50 degC; 0.14 in.; 65x36; 5 A
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-A1A4-0xxx | Sensor cable, PUR, 12 x 0.14 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H07 V-K Single Fine Wire Stranded - 86023270 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details