Kollmorgen Corporation Washdown Gear Motor AKM4

Description
With the Gear Motor AKM41E-BF06 in the Washdown version especially made for rotation applications in the packaging industry. The main advantages of the ready-to-install drive units with a consistent, hygienic design include: significantly reduced cleaning times due to smooth and water-repellant surfaces, low energy costs thanks to the highly efficient motor/gearhead combinations, as well as simplified design options for machines implemented by means of space-saving assembly without additional stainless steel casings. Features Developed for regular cleaning with common cleaning products with pH2 of up to 12 Space-saving motor/gearhead technology Increased service life in rough environmental conditions
Description
With the Gear Motor AKM41E-BF06 in the Washdown version especially made for rotation applications in the packaging industry. The main advantages of the ready-to-install drive units with a consistent, hygienic design include: significantly reduced cleaning times due to smooth and water-repellant surfaces, low energy costs thanks to the highly efficient motor/gearhead combinations, as well as simplified design options for machines implemented by means of space-saving assembly without additional stainless steel casings. Features Developed for regular cleaning with common cleaning products with pH2 of up to 12 Space-saving motor/gearhead technology Increased service life in rough environmental conditions

Suppliers

Company
Product
Description
Supplier Links
Washdown Gear Motor - AKM4 - Kollmorgen Corporation
Radford, VA, USA
Washdown Gear Motor
AKM4
Washdown Gear Motor AKM4
With the Gear Motor AKM41E-BF06 in the Washdown version especially made for rotation applications in the packaging industry. The main advantages of the ready-to-install drive units with a consistent, hygienic design include: significantly reduced cleaning times due to smooth and water-repellant surfaces, low energy costs thanks to the highly efficient motor/gearhead combinations, as well as simplified design options for machines implemented by means of space-saving assembly without additional stainless steel casings. Features Developed for regular cleaning with common cleaning products with pH2 of up to 12 Space-saving motor/gearhead technology Increased service life in rough environmental conditions

With the Gear Motor AKM41E-BF06 in the Washdown version especially made for rotation applications in the packaging industry. The main advantages of the ready-to-install drive units with a consistent, hygienic design include: significantly reduced cleaning times due to smooth and water-repellant surfaces, low energy costs thanks to the highly efficient motor/gearhead combinations, as well as simplified design options for machines implemented by means of space-saving assembly without additional stainless steel casings.

Features

  • Developed for regular cleaning with common cleaning products with pH2 of up to 12
  • Space-saving motor/gearhead technology
  • Increased service life in rough environmental conditions
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category Gearmotors
Product Number AKM4
Product Name Washdown Gear Motor
Continuous Torque 451.3 In-lbs (520 kg-cm)
Gearbox Ratio 31.5 : 1
Units Metric
Shaft Speed 75 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Gear Motor - YHD-37RGM520-30K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 7.4 VDC
Continuous Current 0.7300 amps
View Details
DC-Gearmotors Series 1512 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
View Details
34R-5R and 42R-5L Series AC Right Angle Gearmotor - 0626 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297H-90V GP42-1594 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details