Kollmorgen Corporation AC Synchronous Servo Motors AKM®2G

Description
The new generation of synchronous servo motors, announced at the end of September 2017, initially features six design sizes with performance levels between 0,3 and 10 kW. The AKM2G servo motors are available with different feedback system choices, mounting /shaft options, connector designs, thermal sensor selections, shaft seal options, winding selections for different voltage and /or speed requirements and a brake option. Improved energy efficiency as well as room for more performance with the same installed size. Smaller Footprint - reduce machine space Increased Torque - higher performance Wider Speed Range - faster operation Greater Flexibility - more options to match needs Higher Efficiency - reduce energy consumption >30% more torque per rating than current designs without an increase in installed size. Features Greater than 20% average increase in torque density (torque/volume) for highest torque or smallest footprint sizing Six design sizes with performance levels between 0.3 and 10 kW Continuous torques from .064 Nm to 72 Nm Frame (mounting flange square) and stack (motor length) combinations with overlapping ratings for optimal motor package sizing Standard winding choices for 120VAC to 480 VAC operation with various speed/torque performance curves Feedback Options to match application requirements and drive selection Connector Options System Cable Options for use with Kollmorgen AKD Servo Drives and the forthcoming AKD2G Servo Drives Standard IP65 rating, optional ratings available International Standard Mount with choice of smooth shaft or closed keyway Mechanical Holding Brake Option Thermal Sensor Options for maximum motor protection and servo drive compatibility Low Friction Shaft Seal Options for both wet and dry running applications
Description
The new generation of synchronous servo motors, announced at the end of September 2017, initially features six design sizes with performance levels between 0,3 and 10 kW. The AKM2G servo motors are available with different feedback system choices, mounting /shaft options, connector designs, thermal sensor selections, shaft seal options, winding selections for different voltage and /or speed requirements and a brake option. Improved energy efficiency as well as room for more performance with the same installed size. Smaller Footprint - reduce machine space Increased Torque - higher performance Wider Speed Range - faster operation Greater Flexibility - more options to match needs Higher Efficiency - reduce energy consumption >30% more torque per rating than current designs without an increase in installed size. Features Greater than 20% average increase in torque density (torque/volume) for highest torque or smallest footprint sizing Six design sizes with performance levels between 0.3 and 10 kW Continuous torques from .064 Nm to 72 Nm Frame (mounting flange square) and stack (motor length) combinations with overlapping ratings for optimal motor package sizing Standard winding choices for 120VAC to 480 VAC operation with various speed/torque performance curves Feedback Options to match application requirements and drive selection Connector Options System Cable Options for use with Kollmorgen AKD Servo Drives and the forthcoming AKD2G Servo Drives Standard IP65 rating, optional ratings available International Standard Mount with choice of smooth shaft or closed keyway Mechanical Holding Brake Option Thermal Sensor Options for maximum motor protection and servo drive compatibility Low Friction Shaft Seal Options for both wet and dry running applications

Suppliers

Company
Product
Description
Supplier Links
AC Synchronous Servo Motors - AKM®2G - Kollmorgen Corporation
Radford, VA, USA
AC Synchronous Servo Motors
AKM®2G
AC Synchronous Servo Motors AKM®2G
The new generation of synchronous servo motors, announced at the end of September 2017, initially features six design sizes with performance levels between 0,3 and 10 kW. The AKM2G servo motors are available with different feedback system choices, mounting /shaft options, connector designs, thermal sensor selections, shaft seal options, winding selections for different voltage and /or speed requirements and a brake option. Improved energy efficiency as well as room for more performance with the same installed size. Smaller Footprint - reduce machine space Increased Torque - higher performance Wider Speed Range - faster operation Greater Flexibility - more options to match needs Higher Efficiency - reduce energy consumption >30% more torque per rating than current designs without an increase in installed size. Features Greater than 20% average increase in torque density (torque/volume) for highest torque or smallest footprint sizing Six design sizes with performance levels between 0.3 and 10 kW Continuous torques from .064 Nm to 72 Nm Frame (mounting flange square) and stack (motor length) combinations with overlapping ratings for optimal motor package sizing Standard winding choices for 120VAC to 480 VAC operation with various speed/torque performance curves Feedback Options to match application requirements and drive selection Connector Options System Cable Options for use with Kollmorgen AKD Servo Drives and the forthcoming AKD2G Servo Drives Standard IP65 rating, optional ratings available International Standard Mount with choice of smooth shaft or closed keyway Mechanical Holding Brake Option Thermal Sensor Options for maximum motor protection and servo drive compatibility Low Friction Shaft Seal Options for both wet and dry running applications

The new generation of synchronous servo motors, announced at the end of September 2017, initially features six design sizes with performance levels between 0,3 and 10 kW. The AKM2G servo motors are available with different feedback system choices, mounting /shaft options, connector designs, thermal sensor selections, shaft seal options, winding selections for different voltage and /or speed requirements and a brake option. Improved energy efficiency as well as room for more performance with the same installed size.

  • Smaller Footprint - reduce machine space
  • Increased Torque - higher performance
  • Wider Speed Range - faster operation
  • Greater Flexibility - more options to match needs
  • Higher Efficiency - reduce energy consumption

>30% more torque per rating than current designs without an increase in installed size.

Features

  • Greater than 20% average increase in torque density (torque/volume) for highest torque or smallest footprint sizing
  • Six design sizes with performance levels between 0.3 and 10 kW
  • Continuous torques from .064 Nm to 72 Nm
  • Frame (mounting flange square) and stack (motor length) combinations with overlapping ratings for optimal motor package sizing
  • Standard winding choices for 120VAC to 480 VAC operation with various speed/torque performance curves
  • Feedback Options to match application requirements and drive selection
  • Connector Options
  • System Cable Options for use with Kollmorgen AKD Servo Drives and the forthcoming AKD2G Servo Drives
  • Standard IP65 rating, optional ratings available
  • International Standard Mount with choice of smooth shaft or closed keyway
  • Mechanical Holding Brake Option
  • Thermal Sensor Options for maximum motor protection and servo drive compatibility
  • Low Friction Shaft Seal Options for both wet and dry running applications
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category Brushless Motors
Product Number AKM®2G
Product Name AC Synchronous Servo Motors
Motor Type AC Servo
AC Construction Synchronous
AC Voltage & Frequency 400 VAC; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
Output Power 0.2345 to 15.81 HP
Continuous Current 1.48 to 32.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

RVN1004 Vibration Motor - RVN1004 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Motor Type DC Motor
DC Voltage Range 2.8 to 3.3 VDC
Continuous Current 0.0480 amps
View Details
Brushless DC-Servomotors Series 1028 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 12.0 VDC
Torque Constant 0.4786 in-oz/amp (3.38 mN-m/amp)
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1312 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Frameless Torque Motor - QTR-65 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details