CURRENT SENSOR HE/OL 500A
| DigiKey | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 398-AHR500B10-ND |
| Product Name | Current Sensors |
| Loop Type | Open Loop |
| Technology | Hall-Effect |
| Mounting / Configuration | Module, Single Pass Through |
| Electrical Output | Voltage |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |