Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CLAMP METERS
AMPROBE TEST TOOLS
ACDC-100 -- 1000A DIGITAL CLAMP-ON METER, 800A, 600V
Amprobe Test Tools
1000A DIGITAL CLAMP-ON METER, 800A, 600V
ACDC-100
Description
1000A DIGITAL CLAMP-ON METER, 800A, 600V
Allied Electronics, Inc.
Done
Description
1000A DIGITAL CLAMP-ON METER, 800A, 600V
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
1000A DIGITAL CLAMP-ON METER, 800A, 600V
70102044
1000A DIGITAL CLAMP-ON METER, 800A, 600V
70102044
1000A DIGITAL CLAMP-ON METER, 800A, 600V
1000A DIGITAL CLAMP-ON METER, 800A, 600V
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Clamp Meters
Product Number
70102044
Product Name
1000A DIGITAL CLAMP-ON METER, 800A, 600V
Unlock Full Specs
to access all available technical data
Similar Products
PCE Instruments / PCE Americas Inc.
Current Clamp
PCE-360
Specs
Measurement Type
AC
Special Measurement Types
True RMS Current Measurement
Options & Features
Battery powered; Data storage/ logging
View Details
Uni-Trend US
UT216A 600A True RMS Digital Clamp Meter
UT216A
Specs
Standards and Certifications
RoHS
View Details
RS Components, Ltd.
Clamp Meters
1233233
Specs
Measurement Type
AC; DC
Standards and Certifications
RoHS
Resistance
2 kohms
View Details
OMEGA Engineering, Inc.
Mini Current Clamp Meter
OMEGAETTE® HHM221
Specs
Measurement Type
AC
Standards and Certifications
CE Marking
AC Voltage
200 to 600 volts
View Details