Fluke Alligator Clip Set, 20Mm, Red/black, 10A; Connector Type Fluke AC285

Description
ALLIGATOR CLIP SET, 20MM, RED/BLACK, 10A; Connector Type:Alligator Clip; Current Rating:10A; Insulator Colour:Black, Red; Product Range:Suregrip; Colour:Red/Black; Contact Plating:Nickel Plated Contacts RoHS Compliant: NA
Datasheet
Description
ALLIGATOR CLIP SET, 20MM, RED/BLACK, 10A; Connector Type:Alligator Clip; Current Rating:10A; Insulator Colour:Black, Red; Product Range:Suregrip; Colour:Red/Black; Contact Plating:Nickel Plated Contacts RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip Set, 20Mm, Red/black, 10A; Connector Type Fluke - 81C7982 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip Set, 20Mm, Red/black, 10A; Connector Type Fluke
81C7982
Alligator Clip Set, 20Mm, Red/black, 10A; Connector Type Fluke 81C7982
ALLIGATOR CLIP SET, 20MM, RED/BLACK, 10A; Connector Type:Alligator Clip; Current Rating:10A; Insulator Colour:Black, Red; Product Range:Suregrip; Colour:Red/Black; Contact Plating:Nickel Plated Contacts RoHS Compliant: NA

ALLIGATOR CLIP SET, 20MM, RED/BLACK, 10A; Connector Type:Alligator Clip; Current Rating:10A; Insulator Colour:Black, Red; Product Range:Suregrip; Colour:Red/Black; Contact Plating:Nickel Plated Contacts RoHS Compliant: NA

Supplier's Site Datasheet
Connector/Terminal/Pin - 12004402 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
12004402
Connector/Terminal/Pin 12004402
BLACK/RED ELECTRICAL TEST EQUIPMENT CLIP KIT USE WITH TL222, TL224 TEST LEAD. FREE 2 YEAR RADWELL WARRANTY

BLACK/RED ELECTRICAL TEST EQUIPMENT CLIP KIT USE WITH TL222, TL224 TEST LEAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Clip, Alligator; Nickel Plated Steel (Jaw); 1000, 600 V; 10; Red, Black - 70146099 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Alligator; Nickel Plated Steel (Jaw); 1000, 600 V; 10; Red, Black
70146099
Clip, Alligator; Nickel Plated Steel (Jaw); 1000, 600 V; 10; Red, Black 70146099
Nickel Plated Steel Jaw, 10 A, AC285 SureGrip™ Alligator Clip SureGrip™ accessories are designed to improve steadiness in slippery hands. Rubber overmolded surfaces and finger-hugging curves give the user a comfortable, reliable grip on the accessory so they can focus on making an accurate measurement. One pair (red, black) of large alligator clips with nickel-plated steel jaws Multi-purpose tooth pattern grips anything from fine gauge wire to a 20 mm bolt Recommended for use with TL222 and TL224 test leads CAT IV 600 V; CAT III 1000 V, 10 A rating. One year warranty Increased Functionality with New Jaw Designs Multi-Form Teeth for Better Gripping Improved Finger Holds Better Strain Reliefs AC220 — SureGrip™ Alligator Clip Blunt Tip Grabs Round Screw Heads Insulated, Nickel Plated Jaws Grip Objects Up to 3⁄8" Use with TL222 Test Leads AC280 — SureGrip™ Hook Clip Narrow Profile at Tip, 0.22" Hook Opening from 0.08" at Base to 0.2" at Front Use with TL222 Test Leads AC283 — SureGrip™ Pincer Clip 4.5" Flexible, Insulated Shaft Nickel Plated Pincers Open to 0.2" Use With TL222 Test Leads AC285 — SureGrip™ Large Alligator Clip Multi-Purpose Tooth Pattern Wide Grip Variation from Fine Gauge Wire Up to a 3⁄4" Nut Use with TL224 Test Leads TP220 — SureGrip™ Industrial Test Probe Sharp, 1⁄2" Stainless Steel Tips for Improved Contact Flexible Finger Barrier Improves Grip Use with TL224 Test Leads TL220 — Industrial Test Lead Set Includes Pair: AC220, TP220, TL222 TL222 — Silicone Insulated Test Lead Extremely Flexible Resistant to Heat and Cold Superior Strain Relief

Nickel Plated Steel Jaw, 10 A, AC285 SureGrip™ Alligator Clip
SureGrip™ accessories are designed to improve steadiness in slippery hands. Rubber overmolded surfaces and finger-hugging curves give the user a comfortable, reliable grip on the accessory so they can focus on making an accurate measurement.

  • One pair (red, black) of large alligator clips with nickel-plated steel jaws
  • Multi-purpose tooth pattern grips anything from fine gauge wire to a 20 mm bolt
  • Recommended for use with TL222 and TL224 test leads
  • CAT IV 600 V; CAT III 1000 V, 10 A rating.
  • One year warranty
  • Increased Functionality with New Jaw Designs
  • Multi-Form Teeth for Better Gripping
  • Improved Finger Holds
  • Better Strain Reliefs
    AC220 — SureGrip™ Alligator Clip
  • Blunt Tip Grabs Round Screw Heads
  • Insulated, Nickel Plated Jaws Grip Objects Up to 3⁄8"
  • Use with TL222 Test Leads
    AC280 — SureGrip™ Hook Clip
  • Narrow Profile at Tip, 0.22"
  • Hook Opening from 0.08" at Base to 0.2" at Front
  • Use with TL222 Test Leads
    AC283 — SureGrip™ Pincer Clip
  • 4.5" Flexible, Insulated Shaft
  • Nickel Plated Pincers Open to 0.2"
  • Use With TL222 Test Leads
    AC285 — SureGrip™ Large Alligator Clip
  • Multi-Purpose Tooth Pattern
  • Wide Grip Variation from Fine Gauge Wire Up to a 3⁄4" Nut
  • Use with TL224 Test Leads
    TP220 — SureGrip™ Industrial Test Probe
  • Sharp, 1⁄2" Stainless Steel Tips for Improved Contact
  • Flexible Finger Barrier Improves Grip
  • Use with TL224 Test Leads
    TL220 — Industrial Test Lead Set
  • Includes Pair: AC220, TP220, TL222
    TL222 — Silicone Insulated Test Lead
  • Extremely Flexible
  • Resistant to Heat and Cold
  • Superior Strain Relief
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 81C7982 12004402 70146099
Product Name Alligator Clip Set, 20Mm, Red/black, 10A; Connector Type Fluke Connector/Terminal/Pin Clip, Alligator; Nickel Plated Steel (Jaw); 1000, 600 V; 10; Red, Black
Current Rating 10.0 amps 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details