Tektronix, Inc. Probe, Current; 100 A (Max.); 10 mV; DCto 100 kHz; 0.46 in. (Max.); BNC A622

Description
Low-Profile Modular Power System Powerful Productivity from Bench to Field The new TPS2000 Series of oscilloscopes from Tektronix are versatile portable instruments ideal for engineers who need to make differential measurements. These instruments can make differential measurements with their standard P2220 probes up to 30 V RMS . When coupled with P5120 probe (included in the power bundle) the TPS2000 is ideal for industrial power designers and installation and maintenance engineers who regularly confront high voltages up to 600 V RMS CAT II or 300 V RMS CAT III floating. Quickly Debug and Characterize Signals with DRT Sampling Technology: Characterize a wide range of signal types on four channels simultaneously with the TPS2000 Series' unique digital real-time (DRT) sampling technology. This acquisition technology makes it possible to capture high-frequency information, such as glitches and edge anomalies which elude other oscilloscopes in its class, so that you can be sure to get a complete view of your signal to speed debug and characterization. Easily Analyze and Document Your Measurement Results: Quickly reveal signal interference, cross-talk and the effects of vibration with frequency domain analysis using the TPS2000 Series' standard Fast Fourier Transform (FFT) feature. Easily analyze and document your measurement results with integrated CompactFlash® mass storage or OpenChoice® software. Correlate Your Measurements from Bench to Lab to Field: Use the TPS2000 Series on your bench, in your lab, or in the field with up to 8-hours of continuous battery operation. With the hot-swappable batteries you can harness the power of potentially infinite freedom from an AC power source. Easily correlate measurements between bench, power lab and the field with its portability. Speed the Design and Test of Industrial Power Systems and Subsystems: When the TPS2000 Series is used with the optional TPS2PWR1 power measurement software it means you can use a single instrument to make a broad range of measurements from measuring high voltages and high currents to debugging control circuits.The TPS2000 Series has been designed with your safety in mind by using innovative isolated channel technology giving either 2 or 4 isolated channels (dependent on model) it allows you to accurately and quickly measure three-phase power. The TPS2000 Series has familiar dedicated knobs and analog style controls. Simplified setup and operations like autoset, autorange, automatic measurements, probe check wizard and context-sensitive help. Features and Benefits: 100 MHz and 200 MHz Bandwidth 2- or 4- Isolated Floating Channels Isolated External Trigger Input BND Bundle Option for Power Measurements Integrated Mass Storage 1 or 2 GS/s Sample Rate Color Display True Portability Weights Just 7 Lbs. (With 2 Batteries) 8 Hours of Continuous Battery Operation Hot Swappable Batteries Autoset, Autorange FFT Standard on all Models Simplify Setup Built in I/O Interface (Compact Flash, RS-232, Printer) 11 Automatic Measurements Waveform and Set Up Memories Advanced Triggers Backlit Menu buttons Context Sensitive Help 3-Year Warranty Applications: Industrial Power Design, Troubleshooting, Installation and Maintenance Advanced Electronics Design, Troubleshooting, Installation and Maintenance Automotive Design and Test Education
Description
Low-Profile Modular Power System Powerful Productivity from Bench to Field The new TPS2000 Series of oscilloscopes from Tektronix are versatile portable instruments ideal for engineers who need to make differential measurements. These instruments can make differential measurements with their standard P2220 probes up to 30 V RMS . When coupled with P5120 probe (included in the power bundle) the TPS2000 is ideal for industrial power designers and installation and maintenance engineers who regularly confront high voltages up to 600 V RMS CAT II or 300 V RMS CAT III floating. Quickly Debug and Characterize Signals with DRT Sampling Technology: Characterize a wide range of signal types on four channels simultaneously with the TPS2000 Series' unique digital real-time (DRT) sampling technology. This acquisition technology makes it possible to capture high-frequency information, such as glitches and edge anomalies which elude other oscilloscopes in its class, so that you can be sure to get a complete view of your signal to speed debug and characterization. Easily Analyze and Document Your Measurement Results: Quickly reveal signal interference, cross-talk and the effects of vibration with frequency domain analysis using the TPS2000 Series' standard Fast Fourier Transform (FFT) feature. Easily analyze and document your measurement results with integrated CompactFlash® mass storage or OpenChoice® software. Correlate Your Measurements from Bench to Lab to Field: Use the TPS2000 Series on your bench, in your lab, or in the field with up to 8-hours of continuous battery operation. With the hot-swappable batteries you can harness the power of potentially infinite freedom from an AC power source. Easily correlate measurements between bench, power lab and the field with its portability. Speed the Design and Test of Industrial Power Systems and Subsystems: When the TPS2000 Series is used with the optional TPS2PWR1 power measurement software it means you can use a single instrument to make a broad range of measurements from measuring high voltages and high currents to debugging control circuits.The TPS2000 Series has been designed with your safety in mind by using innovative isolated channel technology giving either 2 or 4 isolated channels (dependent on model) it allows you to accurately and quickly measure three-phase power. The TPS2000 Series has familiar dedicated knobs and analog style controls. Simplified setup and operations like autoset, autorange, automatic measurements, probe check wizard and context-sensitive help. Features and Benefits: 100 MHz and 200 MHz Bandwidth 2- or 4- Isolated Floating Channels Isolated External Trigger Input BND Bundle Option for Power Measurements Integrated Mass Storage 1 or 2 GS/s Sample Rate Color Display True Portability Weights Just 7 Lbs. (With 2 Batteries) 8 Hours of Continuous Battery Operation Hot Swappable Batteries Autoset, Autorange FFT Standard on all Models Simplify Setup Built in I/O Interface (Compact Flash, RS-232, Printer) 11 Automatic Measurements Waveform and Set Up Memories Advanced Triggers Backlit Menu buttons Context Sensitive Help 3-Year Warranty Applications: Industrial Power Design, Troubleshooting, Installation and Maintenance Advanced Electronics Design, Troubleshooting, Installation and Maintenance Automotive Design and Test Education

Suppliers

Company
Product
Description
Supplier Links
Probe, Current; 100 A (Max.); 10 mV; DCto 100 kHz; 0.46 in. (Max.); BNC - 70137175 - Allied Electronics, Inc.
Fort Worth, TX, USA
Probe, Current; 100 A (Max.); 10 mV; DCto 100 kHz; 0.46 in. (Max.); BNC
70137175
Probe, Current; 100 A (Max.); 10 mV; DCto 100 kHz; 0.46 in. (Max.); BNC 70137175
Low-Profile Modular Power System Powerful Productivity from Bench to Field The new TPS2000 Series of oscilloscopes from Tektronix are versatile portable instruments ideal for engineers who need to make differential measurements. These instruments can make differential measurements with their standard P2220 probes up to 30 V RMS . When coupled with P5120 probe (included in the power bundle) the TPS2000 is ideal for industrial power designers and installation and maintenance engineers who regularly confront high voltages up to 600 V RMS CAT II or 300 V RMS CAT III floating. Quickly Debug and Characterize Signals with DRT Sampling Technology: Characterize a wide range of signal types on four channels simultaneously with the TPS2000 Series' unique digital real-time (DRT) sampling technology. This acquisition technology makes it possible to capture high-frequency information, such as glitches and edge anomalies which elude other oscilloscopes in its class, so that you can be sure to get a complete view of your signal to speed debug and characterization. Easily Analyze and Document Your Measurement Results: Quickly reveal signal interference, cross-talk and the effects of vibration with frequency domain analysis using the TPS2000 Series' standard Fast Fourier Transform (FFT) feature. Easily analyze and document your measurement results with integrated CompactFlash® mass storage or OpenChoice® software. Correlate Your Measurements from Bench to Lab to Field: Use the TPS2000 Series on your bench, in your lab, or in the field with up to 8-hours of continuous battery operation. With the hot-swappable batteries you can harness the power of potentially infinite freedom from an AC power source. Easily correlate measurements between bench, power lab and the field with its portability. Speed the Design and Test of Industrial Power Systems and Subsystems: When the TPS2000 Series is used with the optional TPS2PWR1 power measurement software it means you can use a single instrument to make a broad range of measurements from measuring high voltages and high currents to debugging control circuits.The TPS2000 Series has been designed with your safety in mind by using innovative isolated channel technology giving either 2 or 4 isolated channels (dependent on model) it allows you to accurately and quickly measure three-phase power. The TPS2000 Series has familiar dedicated knobs and analog style controls. Simplified setup and operations like autoset, autorange, automatic measurements, probe check wizard and context-sensitive help. Features and Benefits: 100 MHz and 200 MHz Bandwidth 2- or 4- Isolated Floating Channels Isolated External Trigger Input BND Bundle Option for Power Measurements Integrated Mass Storage 1 or 2 GS/s Sample Rate Color Display True Portability Weights Just 7 Lbs. (With 2 Batteries) 8 Hours of Continuous Battery Operation Hot Swappable Batteries Autoset, Autorange FFT Standard on all Models Simplify Setup Built in I/O Interface (Compact Flash, RS-232, Printer) 11 Automatic Measurements Waveform and Set Up Memories Advanced Triggers Backlit Menu buttons Context Sensitive Help 3-Year Warranty Applications: Industrial Power Design, Troubleshooting, Installation and Maintenance Advanced Electronics Design, Troubleshooting, Installation and Maintenance Automotive Design and Test Education

Low-Profile Modular Power System
Powerful Productivity from Bench to Field
The new TPS2000 Series of oscilloscopes from Tektronix are versatile portable instruments ideal for engineers who need to make differential measurements. These instruments can make differential measurements with their standard P2220 probes up to 30 V RMS . When coupled with P5120 probe (included in the power bundle) the TPS2000 is ideal for industrial power designers and installation and maintenance engineers who regularly confront high voltages up to 600 V RMS CAT II or 300 V RMS CAT III floating.
Quickly Debug and Characterize Signals with DRT Sampling Technology: Characterize a wide range of signal types on four channels simultaneously with the TPS2000 Series' unique digital real-time (DRT) sampling technology. This acquisition technology makes it possible to capture high-frequency information, such as glitches and edge anomalies which elude other oscilloscopes in its class, so that you can be sure to get a complete view of your signal to speed debug and characterization.

Easily Analyze and Document Your Measurement Results:
Quickly reveal signal interference, cross-talk and the effects of vibration with frequency domain analysis using the TPS2000 Series' standard Fast Fourier Transform (FFT) feature. Easily analyze and document your measurement results with integrated CompactFlash® mass storage or OpenChoice® software.
Correlate Your Measurements from Bench to Lab to Field: Use the TPS2000 Series on your bench, in your lab, or in the field with up to 8-hours of continuous battery operation. With the hot-swappable batteries you can harness the power of potentially infinite freedom from an AC power source. Easily correlate measurements between bench, power lab and the field with its portability.
Speed the Design and Test of Industrial Power Systems and Subsystems: When the TPS2000 Series is used with the optional TPS2PWR1 power measurement software it means you can use a single instrument to make a broad range of measurements from measuring high voltages and high currents to debugging control circuits.The TPS2000 Series has been designed with your safety in mind by using innovative isolated channel technology giving either 2 or 4 isolated channels (dependent on model) it allows you to accurately and quickly measure three-phase power. The TPS2000 Series has familiar dedicated knobs and analog style controls. Simplified setup and operations like autoset, autorange, automatic measurements, probe check wizard and context-sensitive help.
Features and Benefits:

  • 100 MHz and 200 MHz Bandwidth
  • 2- or 4- Isolated Floating Channels
  • Isolated External Trigger Input
  • BND Bundle Option for Power Measurements
  • Integrated Mass Storage
  • 1 or 2 GS/s Sample Rate
  • Color Display
  • True Portability Weights Just 7 Lbs. (With 2 Batteries)
  • 8 Hours of Continuous Battery Operation
  • Hot Swappable Batteries
  • Autoset, Autorange
  • FFT Standard on all Models
  • Simplify Setup
  • Built in I/O Interface (Compact Flash, RS-232, Printer)
  • 11 Automatic Measurements
  • Waveform and Set Up Memories
  • Advanced Triggers
  • Backlit Menu buttons
  • Context Sensitive Help
  • 3-Year Warranty
    Applications:
  • Industrial Power Design, Troubleshooting, Installation and Maintenance
  • Advanced Electronics Design, Troubleshooting, Installation and Maintenance
  • Automotive Design and Test
  • Education
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Current Sensors
Product Number 70137175
Product Name Probe, Current; 100 A (Max.); 10 mV; DCto 100 kHz; 0.46 in. (Max.); BNC
Current Type DC Current
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Sensors - 2548323-1 - TE Connectivity
Specs
Current 2500 amps
Voltage 600 volts
View Details
Current Sensor - 909250 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Loop Type Closed Loop
View Details
Current transducer 200 A eff, small - 1-CTT200ID - Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 200 amps
View Details