Danaher Motion Bushing A203242-NB

Description
LINEAR BEARING, BALL BUSHING ONLY, PRECISION STEEL, 1.25 IN, CLOSED, NOT SELF-ALIGNING, NYLON BALLS, A GRADE; USE WITH 1.25 IN DIAMETER CLASS S SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BEARING, BALL BUSHING ONLY, PRECISION STEEL, 1.25 IN, CLOSED, NOT SELF-ALIGNING, NYLON BALLS, A GRADE; USE WITH 1.25 IN DIAMETER CLASS S SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 8710071 - Radwell International
Willingboro, NJ, United States
Bushing
8710071
Bushing 8710071
LINEAR BEARING, BALL BUSHING ONLY, PRECISION STEEL, 1.25 IN, CLOSED, NOT SELF-ALIGNING, NYLON BALLS, A GRADE; USE WITH 1.25 IN DIAMETER CLASS S SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

LINEAR BEARING, BALL BUSHING ONLY, PRECISION STEEL, 1.25 IN, CLOSED, NOT SELF-ALIGNING, NYLON BALLS, A GRADE; USE WITH 1.25 IN DIAMETER CLASS S SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 8710071
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-5-1/2 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 5.5000 inch (139.70 mm)
View Details
Custom Multi-Lobe Semi-Floating Bearings - MLSF - Waukesha Bearings
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5000 inch (12.70 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 0606DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.2354 to 0.2358 inch (5.98 to 5.99 mm)
View Details
Plain Bushes - 528326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.7874 inch (20.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details