Danaher Motion Resistor A201052G20

Description
DISCONTINUED BY MANUFACTURER, RESISTOR KIT, REPLACEMENT, 375 WATT, 55 OHM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, RESISTOR KIT, REPLACEMENT, 375 WATT, 55 OHM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 104239555 - Radwell International
Willingboro, NJ, United States
Resistor
104239555
Resistor 104239555
DISCONTINUED BY MANUFACTURER, RESISTOR KIT, REPLACEMENT, 375 WATT, 55 OHM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RESISTOR KIT, REPLACEMENT, 375 WATT, 55 OHM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 104239555
Product Name Resistor
Resistance Range 55 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details