The 9500B-3200 is a used Oscilloscope Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes.
Additional Features:
DC Volts Minimum Range: 1 mV
DC Volts Maximum Range: 5 V
DC Volts Range Steps: 1/2/5
DC Volts Basic 1 yr accuracy: 0.025 %
DC Current Minimum Range: 100 uA
DC Current Maximum Range: 100 mA
DC Current Range Steps: 1/10/100
DC Current Basic 1 yr accuracy: 0.25 %
Resistance Minimum Range: 10 Ohm
Resistance Maximum Range: 12 MOhm
Resistance No. of Ranges: 2 QTY
Resistance Basic 1 yr accuracy: 0.5 %
Minimum Frequency: 0.1 Hz
Maximum Frequency: 1.1 GHz
Minimum Output Voltage: 4.44 mV
Maximum Output Voltage: 3.336 V
Frequency Accuracy: 0.012 %
Drive up to 5 Active Heads
Built-in PCMCIA procedure mode
Sine,Sq,Low/High-edg
e pulse
Fast-edge only on 9520/9530
Timing markers
LF Linear ramp
Overload pulse
Zero skew
Capacitance 1 pF to 95 pF
Calibration software
The Fluke 9500B-3200 is the highest-performance, fully automated, upgradeable oscilloscope calibration workstation available today. Working in conjunction with MET/CAL® Plus Calibration Management Software and the growing Fluke library of procedures, the 9500B's precision calibration can be fully automated, improving measurement repeatability and five channel throughput while saving both time and money.
Like its predecessors, the Fluke 9500B is fully upgradeable to help protect your investment and help you adapt to the demands of ever changing workloads. So today you can invest in a performance level of 600 MHz and upgrade to 1.1 GHz, 3.2 GHz, and up to 6 GHz as your workload grows and changes.
The 9500B-3200 is a used Oscilloscope Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes.
Additional Features:
- DC Volts Minimum Range: 1 mV
- DC Volts Maximum Range: 5 V
- DC Volts Range Steps: 1/2/5
- DC Volts Basic 1 yr accuracy: 0.025 %
- DC Current Minimum Range: 100 uA
- DC Current Maximum Range: 100 mA
- DC Current Range Steps: 1/10/100
- DC Current Basic 1 yr accuracy: 0.25 %
- Resistance Minimum Range: 10 Ohm
- Resistance Maximum Range: 12 MOhm
- Resistance No. of Ranges: 2 QTY
- Resistance Basic 1 yr accuracy: 0.5 %
- Minimum Frequency: 0.1 Hz
- Maximum Frequency: 1.1 GHz
- Minimum Output Voltage: 4.44 mV
- Maximum Output Voltage: 3.336 V
- Frequency Accuracy: 0.012 %
- Drive up to 5 Active Heads
- Built-in PCMCIA procedure mode
- Sine,Sq,Low/High-edge pulse
- Fast-edge only on 9520/9530
- Timing markers
- LF Linear ramp
- Overload pulse
- Zero skew
- Capacitance 1 pF to 95 pF
- Calibration software
The Fluke 9500B-3200 is the highest-performance, fully automated, upgradeable oscilloscope calibration workstation available today. Working in conjunction with MET/CAL® Plus Calibration Management Software and the growing Fluke library of procedures, the 9500B's precision calibration can be fully automated, improving measurement repeatability and five channel throughput while saving both time and money.
Like its predecessors, the Fluke 9500B is fully upgradeable to help protect your investment and help you adapt to the demands of ever changing workloads. So today you can invest in a performance level of 600 MHz and upgrade to 1.1 GHz, 3.2 GHz, and up to 6 GHz as your workload grows and changes.