Amprobe Test Tools Oscilloscope Calibrator 9500

Description
The 9500 is an oscilloscope calibrator from WaveTek. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Additional Features: DC Voltage Amplitude: ±1mV to ±200V into 1Mω; ±1mV to ±5V into 50ω Accuracy: ± (0.025% + 25μV) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Deviation: ±11.2% Squarewave Amplitude Range: 40μV to 200V pk-pk into 1Mω; 40μV to 5V pk-pk into 50ω Polarity: Positive, negative or symmetrical about ground Accuracy (10Hz to 10kHz): <1mV ± (1% + 10μV); 1mV-21mV ±(0.10% + 20μV); 21mV-556mV ±(0.10% + 1μV); 556mV-210V ±(0.05% + 1μV) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Deviation: ±11.2% Rise/Fall Time: <100V <150ns; 100V <200ns Aberrations: <2% peak for first 500ns Frequency Range: 10Hz to 100kHz Accuracy: ±10ppm (±0.25ppm with Option 100) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Low-Edge Pulse Amplitude Range: 5mV to 3V pk-pk into 50ω Accuracy: ±3% Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Deviation: ±11.2% Rise/Fall Time: 500ps return to ground Mark/Space Ratio: 1:9 Aberrations: <2% peak for first 10ns; <0.25% peak 10 ns to 1μs; <0.1% peak beyond 1μs Frequency Range: 10Hz to 2MHz Accuracy: ±10ppm (±0.25ppm with Option 100) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous High-Edge Pulse Amplitude Range: 1V to 200V pk-pk into 1M½ 1V to 5V pk-pk into 50½ Accuracy: ±3% Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Deviation: ±11.2% Rise/Fall Time: <100V <150ns; >=100V <200ns Mark/Space Ratio: 1:1 Aberrations: <2% peak for first 500ns; <0.1% peak 500ns to 100μs; <0.01% peak beyond 100μs Frequency: 10Hz to 100kHz Accuracy: ±10ppm (±0.25ppm with Option 100) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Fast-Edge (only available on Model 9520 and Model 9530 Active Heads) Amplitude Range: 5mV to 3V pk-pk into 50ω Accuracy: ±3% Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Deviation: ±11.2% Rise/Fall Time: 150ps return to ground Mark/Space Ratio: 1:9 Aberrations: <3% peak for first 1ns; <2% peak 1 ns to 10ns; <0.25% peak 10 ns to 50ns Frequency: Range: 10Hz to 2MHz Accuracy: ±10ppm (±0.25ppm with Option 100) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Timing Markers Styles: Square/Sine, Pulse or Narrow Triangle Square/Sine Period Square: 10ns to 50s Period Sine 9500/400 2.0ns to 10ns 9500/600 1.0ns to 10ns 9500/1100 0.5ns to 10ns 9500/3200 0.5ns to 10ns Pulse Period: 1μs to 50s Rise/Fall Time: <700ps Narrow Triangle Period: 1μs to 50s Rise/Fall Time: 2.5% of period Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous for period of all waveshapes Timing Accuracy: Normal: ±10ppm With Option 100: ±0.25ppm Timing Jitter: ≤10ps pk-pk Deviation: ±45% for period Amplitude: 100mV to 1V pk-pk Sub-Division: Every10th marker can be set to higher amplitude for periods ≥1μs for all waveshapes Leveled Sine and Dual Sine Frequency Range: 9500/400 0.1 Hz to 400 MHz 9500/600 0.1 Hz to 600 MHz 9500/1100 0.1 Hz to 1.1 GHz 9500/3200 0.1 Hz to 3.2 GHz Accuracy: Normal: ±12ppm With Option 100: ±0.25ppm for f ≥12kHz; ±3ppm max for f < 12kHz Deviation: ±11.2% Amplitude (Leveled Sine into 50ω): 0.1Hz - 550MHz 4.44mV to 5.560V pk-pk 550MHz - 2.5GHz 4.44mV to 3.336V pk-pk 2.5GHz - 3.2GHz 4.44mV to 2.224V pk-pk Accuracy ±1.5% at 50 kHz Flatness (Leveled Sine relative to 50kHz): 0.1Hz - 100MHz ±1.5% 100MHz - 550MHz ±3% 550MHz - 1.1GHz ±4% 1.1GHz - 3.2GHz ±5% Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Sine Purity 2nd Harmonic <-35dBc 3rd Harmonic <-40dBc All Other Spurious Signals <-40dBc (typical) Input Impedance Resistance Measurement: Range: 10ω-150ωand 50kω-12Mω Accuracy: ω10-40 ±0.5% 40 - 90 ±0.1% 90-150 ±0.5% 50k - 800k ±0.5% 800k - 1.2M ±0.1% 1.2M -12M ±0.5% Capacitance Measurement: Range: 1pF to 95pF Accuracy: 1pF - 35pF 2% ± 0.25pF; 35pF - 95pF 3% ± 0.25pF Current Amplitude: DC: ±100μA to ±100mA Squarewave: 100μA to 100mA pk-pk Accuracy: ± (0.25% + 0.5μA) Frequency: 10Hz to 100kHz Accuracy: ±10ppm (±0.25ppm with Option 100) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Composite Video Output Amplitude: 1.0V, 0.7V, 0.3V Pattern: White, Grey or Black Sync Polarity: Positive or negative Standards: 625-line 50Hz or 525-line 60Hz LF Linear Ramp Waveforms: 1V pk-pk symmetrical triangle Ramp Time: 1ms to 1s Overload Pulse Amplitude: 5V to 20V into 50½ Polarity: Positive or negative Duration: 0.2s to 100s Trigger: Manual Zero Skew Unadjusted Skew: ±50ps channel to channel Adjusted Skew: ±5ps channel to channel Frequency Range: 10Hz to 100MHz Auxiliary Input Signal Routing: Rear input to any Active Head Maximum Input: Voltage: ±40V pk-pk Current: ±400mA pk-pk Trigger Amplitude: ≥1V pk-pk into 50ω Risetime: <700ps Rate: User Selectable: f (up to 120 MHz), f/10 or f/100 Free Run: 100Hz Reference Frequency Input Frequency Range: 1MHz to 20MHz in 1MHz steps Level: 90 mV to 1V pk-pk (typical) Lock Range: ±50ppm Reference Frequency Output Frequency: 1MHz or 10MHz Level: Into 50ω: 1V pk-pk (typical) Into 1Mω: 2V pk-pk (typical) Environment Temperature: Operating: 5°C to 40°C Storage: 0°C to 50°C Humidity: (non-condensing) Operating: <90% over 5°C to 30°C <75% over 30°C to 40°C Storage: <95% over 0°C to 50°C Power Voltage: 95V to 132V rms or 209V to 264V rms Frequency: 48Hz to 63Hz Consumption: 400 VA Warm-up: 20 minutes Safety Designed to UL3111 and EN61010-1-1:1993/A2: 1995 CE Marked EMC (including options) Emissions: EN55011:1991 Immunity: EN50082-1:1992 FCC Rules part 15 sub-part J class B The WaveTek Model 9500 is a state-of-the-art calibrator offering oscilloscope test and calibration capabilities from a single source, providing wide functionality.
Datasheet
Description
The 9500 is an oscilloscope calibrator from WaveTek. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Additional Features: DC Voltage Amplitude: ±1mV to ±200V into 1Mω; ±1mV to ±5V into 50ω Accuracy: ± (0.025% + 25μV) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Deviation: ±11.2% Squarewave Amplitude Range: 40μV to 200V pk-pk into 1Mω; 40μV to 5V pk-pk into 50ω Polarity: Positive, negative or symmetrical about ground Accuracy (10Hz to 10kHz): <1mV ± (1% + 10μV); 1mV-21mV ±(0.10% + 20μV); 21mV-556mV ±(0.10% + 1μV); 556mV-210V ±(0.05% + 1μV) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Deviation: ±11.2% Rise/Fall Time: <100V <150ns; 100V <200ns Aberrations: <2% peak for first 500ns Frequency Range: 10Hz to 100kHz Accuracy: ±10ppm (±0.25ppm with Option 100) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Low-Edge Pulse Amplitude Range: 5mV to 3V pk-pk into 50ω Accuracy: ±3% Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Deviation: ±11.2% Rise/Fall Time: 500ps return to ground Mark/Space Ratio: 1:9 Aberrations: <2% peak for first 10ns; <0.25% peak 10 ns to 1μs; <0.1% peak beyond 1μs Frequency Range: 10Hz to 2MHz Accuracy: ±10ppm (±0.25ppm with Option 100) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous High-Edge Pulse Amplitude Range: 1V to 200V pk-pk into 1M½ 1V to 5V pk-pk into 50½ Accuracy: ±3% Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Deviation: ±11.2% Rise/Fall Time: <100V <150ns; >=100V <200ns Mark/Space Ratio: 1:1 Aberrations: <2% peak for first 500ns; <0.1% peak 500ns to 100μs; <0.01% peak beyond 100μs Frequency: 10Hz to 100kHz Accuracy: ±10ppm (±0.25ppm with Option 100) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Fast-Edge (only available on Model 9520 and Model 9530 Active Heads) Amplitude Range: 5mV to 3V pk-pk into 50ω Accuracy: ±3% Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Deviation: ±11.2% Rise/Fall Time: 150ps return to ground Mark/Space Ratio: 1:9 Aberrations: <3% peak for first 1ns; <2% peak 1 ns to 10ns; <0.25% peak 10 ns to 50ns Frequency: Range: 10Hz to 2MHz Accuracy: ±10ppm (±0.25ppm with Option 100) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Timing Markers Styles: Square/Sine, Pulse or Narrow Triangle Square/Sine Period Square: 10ns to 50s Period Sine 9500/400 2.0ns to 10ns 9500/600 1.0ns to 10ns 9500/1100 0.5ns to 10ns 9500/3200 0.5ns to 10ns Pulse Period: 1μs to 50s Rise/Fall Time: <700ps Narrow Triangle Period: 1μs to 50s Rise/Fall Time: 2.5% of period Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous for period of all waveshapes Timing Accuracy: Normal: ±10ppm With Option 100: ±0.25ppm Timing Jitter: ≤10ps pk-pk Deviation: ±45% for period Amplitude: 100mV to 1V pk-pk Sub-Division: Every10th marker can be set to higher amplitude for periods ≥1μs for all waveshapes Leveled Sine and Dual Sine Frequency Range: 9500/400 0.1 Hz to 400 MHz 9500/600 0.1 Hz to 600 MHz 9500/1100 0.1 Hz to 1.1 GHz 9500/3200 0.1 Hz to 3.2 GHz Accuracy: Normal: ±12ppm With Option 100: ±0.25ppm for f ≥12kHz; ±3ppm max for f < 12kHz Deviation: ±11.2% Amplitude (Leveled Sine into 50ω): 0.1Hz - 550MHz 4.44mV to 5.560V pk-pk 550MHz - 2.5GHz 4.44mV to 3.336V pk-pk 2.5GHz - 3.2GHz 4.44mV to 2.224V pk-pk Accuracy ±1.5% at 50 kHz Flatness (Leveled Sine relative to 50kHz): 0.1Hz - 100MHz ±1.5% 100MHz - 550MHz ±3% 550MHz - 1.1GHz ±4% 1.1GHz - 3.2GHz ±5% Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Sine Purity 2nd Harmonic <-35dBc 3rd Harmonic <-40dBc All Other Spurious Signals <-40dBc (typical) Input Impedance Resistance Measurement: Range: 10ω-150ωand 50kω-12Mω Accuracy: ω10-40 ±0.5% 40 - 90 ±0.1% 90-150 ±0.5% 50k - 800k ±0.5% 800k - 1.2M ±0.1% 1.2M -12M ±0.5% Capacitance Measurement: Range: 1pF to 95pF Accuracy: 1pF - 35pF 2% ± 0.25pF; 35pF - 95pF 3% ± 0.25pF Current Amplitude: DC: ±100μA to ±100mA Squarewave: 100μA to 100mA pk-pk Accuracy: ± (0.25% + 0.5μA) Frequency: 10Hz to 100kHz Accuracy: ±10ppm (±0.25ppm with Option 100) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Composite Video Output Amplitude: 1.0V, 0.7V, 0.3V Pattern: White, Grey or Black Sync Polarity: Positive or negative Standards: 625-line 50Hz or 525-line 60Hz LF Linear Ramp Waveforms: 1V pk-pk symmetrical triangle Ramp Time: 1ms to 1s Overload Pulse Amplitude: 5V to 20V into 50½ Polarity: Positive or negative Duration: 0.2s to 100s Trigger: Manual Zero Skew Unadjusted Skew: ±50ps channel to channel Adjusted Skew: ±5ps channel to channel Frequency Range: 10Hz to 100MHz Auxiliary Input Signal Routing: Rear input to any Active Head Maximum Input: Voltage: ±40V pk-pk Current: ±400mA pk-pk Trigger Amplitude: ≥1V pk-pk into 50ω Risetime: <700ps Rate: User Selectable: f (up to 120 MHz), f/10 or f/100 Free Run: 100Hz Reference Frequency Input Frequency Range: 1MHz to 20MHz in 1MHz steps Level: 90 mV to 1V pk-pk (typical) Lock Range: ±50ppm Reference Frequency Output Frequency: 1MHz or 10MHz Level: Into 50ω: 1V pk-pk (typical) Into 1Mω: 2V pk-pk (typical) Environment Temperature: Operating: 5°C to 40°C Storage: 0°C to 50°C Humidity: (non-condensing) Operating: <90% over 5°C to 30°C <75% over 30°C to 40°C Storage: <95% over 0°C to 50°C Power Voltage: 95V to 132V rms or 209V to 264V rms Frequency: 48Hz to 63Hz Consumption: 400 VA Warm-up: 20 minutes Safety Designed to UL3111 and EN61010-1-1:1993/A2: 1995 CE Marked EMC (including options) Emissions: EN55011:1991 Immunity: EN50082-1:1992 FCC Rules part 15 sub-part J class B The WaveTek Model 9500 is a state-of-the-art calibrator offering oscilloscope test and calibration capabilities from a single source, providing wide functionality.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Calibrator - 9500 - ValueTronics International, Inc.
Elgin, IL, USA
Oscilloscope Calibrator
9500
Oscilloscope Calibrator 9500
The 9500 is an oscilloscope calibrator from WaveTek. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Additional Features: DC Voltage Amplitude: ±1mV to ±200V into 1Mω; ±1mV to ±5V into 50ω Accuracy: ± (0.025% + 25μV) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Deviation: ±11.2% Squarewave Amplitude Range: 40μV to 200V pk-pk into 1Mω; 40μV to 5V pk-pk into 50ω Polarity: Positive, negative or symmetrical about ground Accuracy (10Hz to 10kHz): <1mV ± (1% + 10μV); 1mV-21mV ±(0.10% + 20μV); 21mV-556mV ±(0.10% + 1μV); 556mV-210V ±(0.05% + 1μV) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Deviation: ±11.2% Rise/Fall Time: <100V <150ns; 100V <200ns Aberrations: <2% peak for first 500ns Frequency Range: 10Hz to 100kHz Accuracy: ±10ppm (±0.25ppm with Option 100) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Low-Edge Pulse Amplitude Range: 5mV to 3V pk-pk into 50ω Accuracy: ±3% Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Deviation: ±11.2% Rise/Fall Time: 500ps return to ground Mark/Space Ratio: 1:9 Aberrations: <2% peak for first 10ns; <0.25% peak 10 ns to 1μs; <0.1% peak beyond 1μs Frequency Range: 10Hz to 2MHz Accuracy: ±10ppm (±0.25ppm with Option 100) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous High-Edge Pulse Amplitude Range: 1V to 200V pk-pk into 1M½ 1V to 5V pk-pk into 50½ Accuracy: ±3% Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Deviation: ±11.2% Rise/Fall Time: <100V <150ns; >=100V <200ns Mark/Space Ratio: 1:1 Aberrations: <2% peak for first 500ns; <0.1% peak 500ns to 100μs; <0.01% peak beyond 100μs Frequency: 10Hz to 100kHz Accuracy: ±10ppm (±0.25ppm with Option 100) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Fast-Edge (only available on Model 9520 and Model 9530 Active Heads) Amplitude Range: 5mV to 3V pk-pk into 50ω Accuracy: ±3% Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Deviation: ±11.2% Rise/Fall Time: 150ps return to ground Mark/Space Ratio: 1:9 Aberrations: <3% peak for first 1ns; <2% peak 1 ns to 10ns; <0.25% peak 10 ns to 50ns Frequency: Range: 10Hz to 2MHz Accuracy: ±10ppm (±0.25ppm with Option 100) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Timing Markers Styles: Square/Sine, Pulse or Narrow Triangle Square/Sine Period Square: 10ns to 50s Period Sine 9500/400 2.0ns to 10ns 9500/600 1.0ns to 10ns 9500/1100 0.5ns to 10ns 9500/3200 0.5ns to 10ns Pulse Period: 1μs to 50s Rise/Fall Time: <700ps Narrow Triangle Period: 1μs to 50s Rise/Fall Time: 2.5% of period Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous for period of all waveshapes Timing Accuracy: Normal: ±10ppm With Option 100: ±0.25ppm Timing Jitter: ≤10ps pk-pk Deviation: ±45% for period Amplitude: 100mV to 1V pk-pk Sub-Division: Every10th marker can be set to higher amplitude for periods ≥1μs for all waveshapes Leveled Sine and Dual Sine Frequency Range: 9500/400 0.1 Hz to 400 MHz 9500/600 0.1 Hz to 600 MHz 9500/1100 0.1 Hz to 1.1 GHz 9500/3200 0.1 Hz to 3.2 GHz Accuracy: Normal: ±12ppm With Option 100: ±0.25ppm for f ≥12kHz; ±3ppm max for f < 12kHz Deviation: ±11.2% Amplitude (Leveled Sine into 50ω): 0.1Hz - 550MHz 4.44mV to 5.560V pk-pk 550MHz - 2.5GHz 4.44mV to 3.336V pk-pk 2.5GHz - 3.2GHz 4.44mV to 2.224V pk-pk Accuracy ±1.5% at 50 kHz Flatness (Leveled Sine relative to 50kHz): 0.1Hz - 100MHz ±1.5% 100MHz - 550MHz ±3% 550MHz - 1.1GHz ±4% 1.1GHz - 3.2GHz ±5% Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Sine Purity 2nd Harmonic <-35dBc 3rd Harmonic <-40dBc All Other Spurious Signals <-40dBc (typical) Input Impedance Resistance Measurement: Range: 10ω-150ωand 50kω-12Mω Accuracy: ω10-40 ±0.5% 40 - 90 ±0.1% 90-150 ±0.5% 50k - 800k ±0.5% 800k - 1.2M ±0.1% 1.2M -12M ±0.5% Capacitance Measurement: Range: 1pF to 95pF Accuracy: 1pF - 35pF 2% ± 0.25pF; 35pF - 95pF 3% ± 0.25pF Current Amplitude: DC: ±100μA to ±100mA Squarewave: 100μA to 100mA pk-pk Accuracy: ± (0.25% + 0.5μA) Frequency: 10Hz to 100kHz Accuracy: ±10ppm (±0.25ppm with Option 100) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Composite Video Output Amplitude: 1.0V, 0.7V, 0.3V Pattern: White, Grey or Black Sync Polarity: Positive or negative Standards: 625-line 50Hz or 525-line 60Hz LF Linear Ramp Waveforms: 1V pk-pk symmetrical triangle Ramp Time: 1ms to 1s Overload Pulse Amplitude: 5V to 20V into 50½ Polarity: Positive or negative Duration: 0.2s to 100s Trigger: Manual Zero Skew Unadjusted Skew: ±50ps channel to channel Adjusted Skew: ±5ps channel to channel Frequency Range: 10Hz to 100MHz Auxiliary Input Signal Routing: Rear input to any Active Head Maximum Input: Voltage: ±40V pk-pk Current: ±400mA pk-pk Trigger Amplitude: ≥1V pk-pk into 50ω Risetime: <700ps Rate: User Selectable: f (up to 120 MHz), f/10 or f/100 Free Run: 100Hz Reference Frequency Input Frequency Range: 1MHz to 20MHz in 1MHz steps Level: 90 mV to 1V pk-pk (typical) Lock Range: ±50ppm Reference Frequency Output Frequency: 1MHz or 10MHz Level: Into 50ω: 1V pk-pk (typical) Into 1Mω: 2V pk-pk (typical) Environment Temperature: Operating: 5°C to 40°C Storage: 0°C to 50°C Humidity: (non-condensing) Operating: <90% over 5°C to 30°C <75% over 30°C to 40°C Storage: <95% over 0°C to 50°C Power Voltage: 95V to 132V rms or 209V to 264V rms Frequency: 48Hz to 63Hz Consumption: 400 VA Warm-up: 20 minutes Safety Designed to UL3111 and EN61010-1-1:1993/A2: 1995 CE Marked EMC (including options) Emissions: EN55011:1991 Immunity: EN50082-1:1992 FCC Rules part 15 sub-part J class B The WaveTek Model 9500 is a state-of-the-art calibrator offering oscilloscope test and calibration capabilities from a single source, providing wide functionality.

The 9500 is an oscilloscope calibrator from WaveTek. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes.

Additional Features:

DC Voltage

  • Amplitude: ±1mV to ±200V into 1MΩ; ±1mV to ±5V into 50Ω
  • Accuracy: ± (0.025% + 25μV)
  • Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous
  • Deviation: ±11.2%

Squarewave

Amplitude

  • Range: 40μV to 200V pk-pk into 1MΩ; 40μV to 5V pk-pk into 50Ω
  • Polarity: Positive, negative or symmetrical about ground
  • Accuracy (10Hz to 10kHz): <1mV ± (1% + 10μV); 1mV-21mV ±(0.10% + 20μV); 21mV-556mV ±(0.10% + 1μV); 556mV-210V ±(0.05% + 1μV)
  • Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous
  • Deviation: ±11.2%
  • Rise/Fall Time: <100V <150ns; 100V <200ns
  • Aberrations: <2% peak for first 500ns
  • Frequency Range: 10Hz to 100kHz
  • Accuracy: ±10ppm (±0.25ppm with Option 100)
  • Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous

Low-Edge Pulse

Amplitude

  • Range: 5mV to 3V pk-pk into 50Ω
  • Accuracy: ±3%
  • Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous
  • Deviation: ±11.2%
  • Rise/Fall Time: 500ps return to ground
  • Mark/Space Ratio: 1:9
  • Aberrations: <2% peak for first 10ns; <0.25% peak 10 ns to 1μs; <0.1% peak beyond 1μs
  • Frequency Range: 10Hz to 2MHz
  • Accuracy: ±10ppm (±0.25ppm with Option 100)
  • Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous

High-Edge Pulse

Amplitude

  • Range: 1V to 200V pk-pk into 1M½
  • 1V to 5V pk-pk into 50½
  • Accuracy: ±3%
  • Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous
  • Deviation: ±11.2%
  • Rise/Fall Time: <100V <150ns; >=100V <200ns
  • Mark/Space Ratio: 1:1
  • Aberrations: <2% peak for first 500ns; <0.1% peak 500ns to 100μs; <0.01% peak beyond 100μs
  • Frequency: 10Hz to 100kHz
  • Accuracy: ±10ppm (±0.25ppm with Option 100)
  • Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous

Fast-Edge (only available on Model 9520 and Model 9530 Active Heads)

Amplitude

  • Range: 5mV to 3V pk-pk into 50Ω
  • Accuracy: ±3%
  • Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous
  • Deviation: ±11.2%
  • Rise/Fall Time: 150ps return to ground
  • Mark/Space Ratio: 1:9
  • Aberrations: <3% peak for first 1ns; <2% peak 1 ns to 10ns; <0.25% peak 10 ns to 50ns
  • Frequency:
  • Range: 10Hz to 2MHz
  • Accuracy: ±10ppm (±0.25ppm with Option 100)
  • Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous

Timing Markers

  • Styles: Square/Sine, Pulse or Narrow Triangle
  • Square/Sine Period Square: 10ns to 50s

Period Sine

  • 9500/400 2.0ns to 10ns
  • 9500/600 1.0ns to 10ns
  • 9500/1100 0.5ns to 10ns
  • 9500/3200 0.5ns to 10ns

Pulse

  • Period: 1μs to 50s
  • Rise/Fall Time: <700ps

Narrow Triangle

  • Period: 1μs to 50s
  • Rise/Fall Time: 2.5% of period
  • Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous for period of all waveshapes

Timing Accuracy:

  • Normal: ±10ppm
  • With Option 100: ±0.25ppm
  • Timing Jitter: ≤10ps pk-pk
  • Deviation: ±45% for period
  • Amplitude: 100mV to 1V pk-pk
  • Sub-Division: Every10th marker can be set to higher amplitude for periods ≥1μs for all waveshapes

Leveled Sine and Dual Sine

Frequency Range:

  • 9500/400 0.1 Hz to 400 MHz
  • 9500/600 0.1 Hz to 600 MHz
  • 9500/1100 0.1 Hz to 1.1 GHz
  • 9500/3200 0.1 Hz to 3.2 GHz

Accuracy:

  • Normal: ±12ppm
  • With Option 100: ±0.25ppm for f ≥12kHz; ±3ppm max for f < 12kHz
  • Deviation: ±11.2%

Amplitude (Leveled Sine into 50Ω):

  • 0.1Hz - 550MHz 4.44mV to 5.560V pk-pk
  • 550MHz - 2.5GHz 4.44mV to 3.336V pk-pk
  • 2.5GHz - 3.2GHz 4.44mV to 2.224V pk-pk
  • Accuracy ±1.5% at 50 kHz

Flatness (Leveled Sine relative to 50kHz):

  • 0.1Hz - 100MHz ±1.5%
  • 100MHz - 550MHz ±3%
  • 550MHz - 1.1GHz ±4%
  • 1.1GHz - 3.2GHz ±5%
  • Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous

Sine Purity

  • 2nd Harmonic <-35dBc
  • 3rd Harmonic <-40dBc
  • All Other Spurious
  • Signals <-40dBc (typical)

Input Impedance

Resistance Measurement:

  • Range: 10Ω-150Ωand 50kΩ-12MΩ

Accuracy:

  • Ω10-40 ±0.5%
  • 40 - 90 ±0.1%
  • 90-150 ±0.5%
  • 50k - 800k ±0.5%
  • 800k - 1.2M ±0.1%
  • 1.2M -12M ±0.5%

Capacitance Measurement:

  • Range: 1pF to 95pF
  • Accuracy: 1pF - 35pF 2% ± 0.25pF; 35pF - 95pF 3% ± 0.25pF

Current

Amplitude:

  • DC: ±100μA to ±100mA
  • Squarewave: 100μA to 100mA pk-pk
  • Accuracy: ± (0.25% + 0.5μA)
  • Frequency: 10Hz to 100kHz
  • Accuracy: ±10ppm (±0.25ppm with Option 100)
  • Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous

Composite Video Output

  • Amplitude: 1.0V, 0.7V, 0.3V
  • Pattern: White, Grey or Black
  • Sync Polarity: Positive or negative
  • Standards: 625-line 50Hz or 525-line 60Hz

LF Linear Ramp

  • Waveforms: 1V pk-pk symmetrical triangle
  • Ramp Time: 1ms to 1s

Overload Pulse

  • Amplitude: 5V to 20V into 50½
  • Polarity: Positive or negative
  • Duration: 0.2s to 100s
  • Trigger: Manual

Zero Skew

  • Unadjusted Skew: ±50ps channel to channel
  • Adjusted Skew: ±5ps channel to channel
  • Frequency Range: 10Hz to 100MHz

Auxiliary Input

  • Signal Routing: Rear input to any Active Head

Maximum Input:

  • Voltage: ±40V pk-pk
  • Current: ±400mA pk-pk

Trigger

  • Amplitude: ≥1V pk-pk into 50Ω
  • Risetime: <700ps

Rate:

  • User Selectable: f (up to 120 MHz), f/10 or f/100
  • Free Run: 100Hz

Reference Frequency Input

  • Frequency Range: 1MHz to 20MHz in 1MHz steps
  • Level: 90 mV to 1V pk-pk (typical)
  • Lock Range: ±50ppm

Reference Frequency Output

  • Frequency: 1MHz or 10MHz

Level:

  • Into 50Ω: 1V pk-pk (typical)
  • Into 1MΩ: 2V pk-pk (typical)

Environment

Temperature:

  • Operating: 5°C to 40°C
  • Storage: 0°C to 50°C
  • Humidity: (non-condensing)
  • Operating: <90% over 5°C to 30°C
  • <75% over 30°C to 40°C
  • Storage: <95% over 0°C to 50°C

Power

  • Voltage: 95V to 132V rms or 209V to 264V rms
  • Frequency: 48Hz to 63Hz
  • Consumption: 400 VA
  • Warm-up: 20 minutes

Safety

  • Designed to UL3111 and EN61010-1-1:1993/A2:1995
  • CE Marked

EMC (including options)

  • Emissions: EN55011:1991
  • Immunity: EN50082-1:1992
  • FCC Rules part 15 sub-part J class B

The WaveTek Model 9500 is a state-of-the-art calibrator offering oscilloscope test and calibration capabilities from a single source, providing wide functionality.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 9500
Product Name Oscilloscope Calibrator
Physical Properties Acoustic (Microphones)
Unlock Full Specs
to access all available technical data

Similar Products

Calibrator - PCE-LOC 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range 0.0 to 30 volts
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Test Lamp - TL105 - MSA Safety
Specs
Calibrator Style Handheld; Portable
Operating Temp 5 to 122 F (-15 to 50 C)
View Details