FLUKE CALIBRATION
9320A-156 -- BATTERY PACK, 115VAC FLUKE CALIBRATION
Fluke Calibration
Battery Pack, 115Vac Fluke Calibration
9320A-156
Description
BATTERY PACK, 115VAC
Description
BATTERY PACK, 115VAC
Suppliers
Battery Pack, 115Vac Fluke Calibration
16R1566
Supplier's Site
Technical Specifications
|
Product Category
|
Batteries |
|
Product Number
|
16R1566 |
|
Product Name
|
Battery Pack, 115Vac Fluke Calibration |
Unlock Full Specs
to access all available technical data
Similar Products
Secondary Batteries
Lithium-ion
Voltage
25.6 volts
Capacity
48 ampere-hr
View Details
Voltage
19 to ? volts
Weight
2.16 lbs (0.9800 kg)
View Details
Lead Acid Batteries
Pure Lead
Voltage
12 volts
Capacity
10 ampere-hr
View Details