Fluke Calibrator 9170-B-156

Description
The 9170-B-156 is a calibrator from Fluke. Features: Best-performing industrial heat sources (accuracy, stability, uniformity) in the world Immersion depth to 203 mm (8 in) Optional ITS-90 reference input reads PRTs to ±0.006 °C Temperature range from –45 °C to 700 °C Specifications: Range (at 23 °C ambient) - –45 °C to 140 °C (–49 °F to 284 °F) Display accuracy - ±0.1 °C full range Stability - ±0.005 °C full range Radial uniformity - ±0.01 °C full range The Model 9170-B-156 achieves the lowest temperatures of the series, reaching –45 °C in normal room conditions. The 9170-B-156 is stable to ±0.005 °C over its full temperature range (up to 140 °C) and has 160 mm (6.3 in) of immersion depth. With axial uniformity of ±0.02 °C and radial uniformity of ±0.01 °C, this model delivers exceptional uncertainty budgets and is perfect for a variety of pharmaceutical and other applications.
Datasheet
Description
The 9170-B-156 is a calibrator from Fluke. Features: Best-performing industrial heat sources (accuracy, stability, uniformity) in the world Immersion depth to 203 mm (8 in) Optional ITS-90 reference input reads PRTs to ±0.006 °C Temperature range from –45 °C to 700 °C Specifications: Range (at 23 °C ambient) - –45 °C to 140 °C (–49 °F to 284 °F) Display accuracy - ±0.1 °C full range Stability - ±0.005 °C full range Radial uniformity - ±0.01 °C full range The Model 9170-B-156 achieves the lowest temperatures of the series, reaching –45 °C in normal room conditions. The 9170-B-156 is stable to ±0.005 °C over its full temperature range (up to 140 °C) and has 160 mm (6.3 in) of immersion depth. With axial uniformity of ±0.02 °C and radial uniformity of ±0.01 °C, this model delivers exceptional uncertainty budgets and is perfect for a variety of pharmaceutical and other applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Calibrator 9170-B-156
The 9170-B-156 is a calibrator from Fluke. Features: Best-performing industrial heat sources (accuracy, stability, uniformity) in the world Immersion depth to 203 mm (8 in) Optional ITS-90 reference input reads PRTs to ±0.006 °C Temperature range from –45 °C to 700 °C Specifications: Range (at 23 °C ambient) - –45 °C to 140 °C (–49 °F to 284 °F) Display accuracy - ±0.1 °C full range Stability - ±0.005 °C full range Radial uniformity - ±0.01 °C full range The Model 9170-B-156 achieves the lowest temperatures of the series, reaching –45 °C in normal room conditions. The 9170-B-156 is stable to ±0.005 °C over its full temperature range (up to 140 °C) and has 160 mm (6.3 in) of immersion depth. With axial uniformity of ±0.02 °C and radial uniformity of ±0.01 °C, this model delivers exceptional uncertainty budgets and is perfect for a variety of pharmaceutical and other applications.

The 9170-B-156 is a calibrator from Fluke.

Features:

  • Best-performing industrial heat sources (accuracy, stability, uniformity) in the world
  • Immersion depth to 203 mm (8 in)
  • Optional ITS-90 reference input reads PRTs to ±0.006 °C
  • Temperature range from –45 °C to 700 °C

Specifications:

  • Range (at 23 °C ambient) - –45 °C to 140 °C (–49 °F to 284 °F)
  • Display accuracy - ±0.1 °C full range
  • Stability - ±0.005 °C full range
  • Radial uniformity - ±0.01 °C full range

The Model 9170-B-156 achieves the lowest temperatures of the series, reaching –45 °C in normal room conditions. The 9170-B-156 is stable to ±0.005 °C over its full temperature range (up to 140 °C) and has 160 mm (6.3 in) of immersion depth. With axial uniformity of ±0.02 °C and radial uniformity of ±0.01 °C, this model delivers exceptional uncertainty budgets and is perfect for a variety of pharmaceutical and other applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 9170-B-156
Product Name Calibrator
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

VNA Calibration Kit - S2611 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 0.0 to 2.65E10 Hz
View Details
Ambient Multi-Gas Calibration/Dilution System - Series 6100 - Environics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
User Interface Digital Front Panel
View Details
Current & Voltage Calibrators - 667108 - RS Components, Ltd.
Specs
Calibrator Style Battery Powered
View Details