Fluke Calibrator 9102S

Description
The 9102S is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: HDRC Handheld Dry-Well Smallest dry-wells in the world Ranges from –10°C to 122°C Accuracy to ±0.25°C, stability of ±0.05°C at 0°C RS-232 interface with 9930 Interface Rapid heating and cooling +12 Volt DC battery option Specifications: Range: –10°C to 122°C (14°F to 252°F) at an ambient of 23°C Accuracy: ±0.25°C Stability: ±0.05°C Resolution: 0.1°C or °F Well-to-Well Uniformity: ±0.2°C with sensors of similar size at equal depths within wells Heating Times: Ambient to 100°C: 10 minutes Stabilization: 7 minutes Cooling Times: Ambient to 0°C: 10 minutes Well Depth: 4 inches (102 mm) Removable Inserts: Available separately in sizes from 1.6 mm (1/16 in) to 11.1 mm (7/16 in) [6.4 mm (1/4 in) and 4.8 mm (3/16 in) Power: 94–234 VAC (±10%), 50/60 Hz, 50 W; or 12 VDC Size (H x W x D): 99 x 140 x 175 mm (3.9 x 5.5 x 6.9 in) Computer Interface: RS-232 For work in the temperature range of –10°C to 122°C, the 9102S dry-well is another first in the industry, featuring stability to ±0.05°C. This dry-well is only four inches high and six inches wide, achieves temperatures as low as –10°C, includes a NIST-traceable calibration, and is stable to ±0.05°C. The Model 9102S is excellent for dial gauges, digital thermometers, bulb switches, and other sensors that need calibration below ambient. The 9102S has two wells so you can use one for a reference thermometer to increase accuracy. Both wells are 1/2 inch in diameter, and each has inserts available for almost any sensor size. The 9102S also has a battery pack option that gives you approximately four hours of field use when AC power is unavailable. The Fluke Calibration 9102S Mid-Range Field Calibrator is a small portable instrument designed for quick on-site checks and calibration of thermocouple and RTD temperature probes. This instrument is small enough to use in the field, and accurate enough to use in the lab. Calibrations may be done over a range of –10°C to 122°C (14°F to 252°F). Temperature display and setpoint resolution are 0.1 degrees. Built in programmable features include: Temperature scan rate control Eight set-point memory Adjustable readout in °C or °F The temperature is accurately controlled by Fluke’s digital controller. The controller uses a precision platinum RTD as a sensor and controls the well temperature with transistor driven thermoelectric devices. The LED front panel shows the current well temperature. The temperature may be set, using the control buttons, to any desired temperature within the instrument’s range. Multiple fault protection devices insure user and instrument safety and protection. This dry-well calibrator was designed for portability, low cost, and ease of operation. Through proper use and maintenance, the instrument will provide continued accurate calibration of temperature sensors and devices.
Description
The 9102S is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: HDRC Handheld Dry-Well Smallest dry-wells in the world Ranges from –10°C to 122°C Accuracy to ±0.25°C, stability of ±0.05°C at 0°C RS-232 interface with 9930 Interface Rapid heating and cooling +12 Volt DC battery option Specifications: Range: –10°C to 122°C (14°F to 252°F) at an ambient of 23°C Accuracy: ±0.25°C Stability: ±0.05°C Resolution: 0.1°C or °F Well-to-Well Uniformity: ±0.2°C with sensors of similar size at equal depths within wells Heating Times: Ambient to 100°C: 10 minutes Stabilization: 7 minutes Cooling Times: Ambient to 0°C: 10 minutes Well Depth: 4 inches (102 mm) Removable Inserts: Available separately in sizes from 1.6 mm (1/16 in) to 11.1 mm (7/16 in) [6.4 mm (1/4 in) and 4.8 mm (3/16 in) Power: 94–234 VAC (±10%), 50/60 Hz, 50 W; or 12 VDC Size (H x W x D): 99 x 140 x 175 mm (3.9 x 5.5 x 6.9 in) Computer Interface: RS-232 For work in the temperature range of –10°C to 122°C, the 9102S dry-well is another first in the industry, featuring stability to ±0.05°C. This dry-well is only four inches high and six inches wide, achieves temperatures as low as –10°C, includes a NIST-traceable calibration, and is stable to ±0.05°C. The Model 9102S is excellent for dial gauges, digital thermometers, bulb switches, and other sensors that need calibration below ambient. The 9102S has two wells so you can use one for a reference thermometer to increase accuracy. Both wells are 1/2 inch in diameter, and each has inserts available for almost any sensor size. The 9102S also has a battery pack option that gives you approximately four hours of field use when AC power is unavailable. The Fluke Calibration 9102S Mid-Range Field Calibrator is a small portable instrument designed for quick on-site checks and calibration of thermocouple and RTD temperature probes. This instrument is small enough to use in the field, and accurate enough to use in the lab. Calibrations may be done over a range of –10°C to 122°C (14°F to 252°F). Temperature display and setpoint resolution are 0.1 degrees. Built in programmable features include: Temperature scan rate control Eight set-point memory Adjustable readout in °C or °F The temperature is accurately controlled by Fluke’s digital controller. The controller uses a precision platinum RTD as a sensor and controls the well temperature with transistor driven thermoelectric devices. The LED front panel shows the current well temperature. The temperature may be set, using the control buttons, to any desired temperature within the instrument’s range. Multiple fault protection devices insure user and instrument safety and protection. This dry-well calibrator was designed for portability, low cost, and ease of operation. Through proper use and maintenance, the instrument will provide continued accurate calibration of temperature sensors and devices.

Suppliers

Company
Product
Description
Supplier Links
Calibrator 9102S
The 9102S is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: HDRC Handheld Dry-Well Smallest dry-wells in the world Ranges from –10°C to 122°C Accuracy to ±0.25°C, stability of ±0.05°C at 0°C RS-232 interface with 9930 Interface Rapid heating and cooling +12 Volt DC battery option Specifications: Range: –10°C to 122°C (14°F to 252°F) at an ambient of 23°C Accuracy: ±0.25°C Stability: ±0.05°C Resolution: 0.1°C or °F Well-to-Well Uniformity: ±0.2°C with sensors of similar size at equal depths within wells Heating Times: Ambient to 100°C: 10 minutes Stabilization: 7 minutes Cooling Times: Ambient to 0°C: 10 minutes Well Depth: 4 inches (102 mm) Removable Inserts: Available separately in sizes from 1.6 mm (1/16 in) to 11.1 mm (7/16 in) [6.4 mm (1/4 in) and 4.8 mm (3/16 in) Power: 94–234 VAC (±10%), 50/60 Hz, 50 W; or 12 VDC Size (H x W x D): 99 x 140 x 175 mm (3.9 x 5.5 x 6.9 in) Computer Interface: RS-232 For work in the temperature range of –10°C to 122°C, the 9102S dry-well is another first in the industry, featuring stability to ±0.05°C. This dry-well is only four inches high and six inches wide, achieves temperatures as low as –10°C, includes a NIST-traceable calibration, and is stable to ±0.05°C. The Model 9102S is excellent for dial gauges, digital thermometers, bulb switches, and other sensors that need calibration below ambient. The 9102S has two wells so you can use one for a reference thermometer to increase accuracy. Both wells are 1/2 inch in diameter, and each has inserts available for almost any sensor size. The 9102S also has a battery pack option that gives you approximately four hours of field use when AC power is unavailable. The Fluke Calibration 9102S Mid-Range Field Calibrator is a small portable instrument designed for quick on-site checks and calibration of thermocouple and RTD temperature probes. This instrument is small enough to use in the field, and accurate enough to use in the lab. Calibrations may be done over a range of –10°C to 122°C (14°F to 252°F). Temperature display and setpoint resolution are 0.1 degrees. Built in programmable features include: Temperature scan rate control Eight set-point memory Adjustable readout in °C or °F The temperature is accurately controlled by Fluke’s digital controller. The controller uses a precision platinum RTD as a sensor and controls the well temperature with transistor driven thermoelectric devices. The LED front panel shows the current well temperature. The temperature may be set, using the control buttons, to any desired temperature within the instrument’s range. Multiple fault protection devices insure user and instrument safety and protection. This dry-well calibrator was designed for portability, low cost, and ease of operation. Through proper use and maintenance, the instrument will provide continued accurate calibration of temperature sensors and devices.

The 9102S is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site.

Additional Features:

  • HDRC Handheld Dry-Well
  • Smallest dry-wells in the world
  • Ranges from –10°C to 122°C
  • Accuracy to ±0.25°C, stability of ±0.05°C at 0°C
  • RS-232 interface with 9930 Interface
  • Rapid heating and cooling
  • +12 Volt DC battery option

Specifications:

  • Range: –10°C to 122°C (14°F to 252°F) at an ambient of 23°C
  • Accuracy: ±0.25°C
  • Stability: ±0.05°C
  • Resolution: 0.1°C or °F
  • Well-to-Well Uniformity: ±0.2°C with sensors of similar size at equal depths within wells
  • Heating Times: Ambient to 100°C: 10 minutes
  • Stabilization: 7 minutes
  • Cooling Times: Ambient to 0°C: 10 minutes
  • Well Depth: 4 inches (102 mm)
  • Removable Inserts: Available separately in sizes from 1.6 mm (1/16 in) to 11.1 mm (7/16 in) [6.4 mm (1/4 in) and 4.8 mm (3/16 in)
  • Power: 94–234 VAC (±10%), 50/60 Hz, 50 W; or 12 VDC
  • Size (H x W x D): 99 x 140 x 175 mm (3.9 x 5.5 x 6.9 in)
  • Computer Interface: RS-232

For work in the temperature range of –10°C to 122°C, the 9102S dry-well is another first in the industry, featuring stability to ±0.05°C.

This dry-well is only four inches high and six inches wide, achieves temperatures as low as –10°C, includes a NIST-traceable calibration, and is stable to ±0.05°C. The Model 9102S is excellent for dial gauges, digital thermometers, bulb switches, and other sensors that need calibration below ambient.

The 9102S has two wells so you can use one for a reference thermometer to increase accuracy. Both wells are 1/2 inch in diameter, and each has inserts available for almost any sensor size. The 9102S also has a battery pack option that gives you approximately four hours of field use when AC power is unavailable.

The Fluke Calibration 9102S Mid-Range Field Calibrator is a small portable instrument designed for quick on-site checks and calibration of thermocouple and RTD temperature probes. This instrument is small enough to use in the field, and accurate enough to use in the lab. Calibrations may be done over a range of –10°C to 122°C (14°F to 252°F). Temperature display and setpoint resolution are 0.1 degrees.

Built in programmable features include:

  • Temperature scan rate control
  • Eight set-point memory
  • Adjustable readout in °C or °F

The temperature is accurately controlled by Fluke’s digital controller. The controller uses a precision platinum RTD as a sensor and controls the well temperature with transistor driven thermoelectric devices.

The LED front panel shows the current well temperature. The temperature may be set, using the control buttons, to any desired temperature within the instrument’s range.

Multiple fault protection devices insure user and instrument safety and protection.

This dry-well calibrator was designed for portability, low cost, and ease of operation. Through proper use and maintenance, the instrument will provide continued accurate calibration of temperature sensors and devices.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 9102S
Product Name Calibrator
Calibrator Style Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Standardized calibration system - Calibration system Pro - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Calibration Kit - G Band - WR-05 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 1.40E11 to 2.20E11 Hz
View Details