Fluke Calibrator 9100S-B-156

Description
The 9100S-B-156 is a calibrator from Fluke. Features: Temperature range to 375°C (707°F) is perfect for checking RTDs, thermocouples, and small bimetal thermometers in the field With a proprietary Hart Scientific temperature controller, it has a display resolution of 0.1°, an accuracy of ±0.5°C, a stability of ±0.1°C, and a stabilization time of just five minutes Simple and convenient, plug it in, switch it on, set the temperature with the front-panel buttons, and insert your probe into the properly sized well Compare the reading of your device to the display temperature or to an external reference, and the difference is the error in your device Despite its small size (2-1/4" high and 5" wide) and light weight, it out-performs every dry-well in its class Block "B" features four different size wells (1/8", 3/16", 1/4", 3/8") Applications: Ideal for the following applications: Laboratory, Education, R&D, Calibration Labs, Field Calibration Specifications: Temperature Range - 35 to 375°C?(95 to 707°F) Accuracy - ±0.25°C @ 50°C; ±0.25°C @ 100°C; ±0.5°C @ 375°C Stability - ±0.07°C @ 50°C; ±0.1°C @ 100°C; ±0.3°C @ 375°C Well-to-Well Uniformity - ±0.2°C with sensors of similar size at equal depths within wells Well Depth - 4" (102mm); 1/16" (1.6mm) hole is 3.5" (89mm) deep Stabilization Time - 5 minutes Heating Time - Ambient to 375°C: 9.5 minutes Cooling Time - 375°C to 100°C: 14 minutes The Fluke 9100S-B-156 is a dry-well. Since we introduced the world's first truly handheld dry-well, many have tried to duplicate it—in vain. Despite its small size (2¼ inches high and 5 inches wide) and light weight, the 9100S outperforms every dry-well in its class in the world. It's simple and convenient, too. Anyone can learn to use one in less than 15 minutes. It has a range to 375 °C (707 °F) and is perfect for checking RTDs, thermocouples, and small bimetal thermometers in the field. Plug it in, switch it on, set the temperature with the front-panel buttons, and insert your probe into the properly sized well. Compare the reading of your device to the display temperature or to an external reference, and the difference is the error in your device. With a proprietary Hart Scientific temperature controller, the 9100S has a display resolution of 0.1 degrees, an accuracy of ±0.5 °C, a stability of ±0.1 °C, and a stabilization time of just five minutes.
Datasheet
Description
The 9100S-B-156 is a calibrator from Fluke. Features: Temperature range to 375°C (707°F) is perfect for checking RTDs, thermocouples, and small bimetal thermometers in the field With a proprietary Hart Scientific temperature controller, it has a display resolution of 0.1°, an accuracy of ±0.5°C, a stability of ±0.1°C, and a stabilization time of just five minutes Simple and convenient, plug it in, switch it on, set the temperature with the front-panel buttons, and insert your probe into the properly sized well Compare the reading of your device to the display temperature or to an external reference, and the difference is the error in your device Despite its small size (2-1/4" high and 5" wide) and light weight, it out-performs every dry-well in its class Block "B" features four different size wells (1/8", 3/16", 1/4", 3/8") Applications: Ideal for the following applications: Laboratory, Education, R&D, Calibration Labs, Field Calibration Specifications: Temperature Range - 35 to 375°C?(95 to 707°F) Accuracy - ±0.25°C @ 50°C; ±0.25°C @ 100°C; ±0.5°C @ 375°C Stability - ±0.07°C @ 50°C; ±0.1°C @ 100°C; ±0.3°C @ 375°C Well-to-Well Uniformity - ±0.2°C with sensors of similar size at equal depths within wells Well Depth - 4" (102mm); 1/16" (1.6mm) hole is 3.5" (89mm) deep Stabilization Time - 5 minutes Heating Time - Ambient to 375°C: 9.5 minutes Cooling Time - 375°C to 100°C: 14 minutes The Fluke 9100S-B-156 is a dry-well. Since we introduced the world's first truly handheld dry-well, many have tried to duplicate it—in vain. Despite its small size (2¼ inches high and 5 inches wide) and light weight, the 9100S outperforms every dry-well in its class in the world. It's simple and convenient, too. Anyone can learn to use one in less than 15 minutes. It has a range to 375 °C (707 °F) and is perfect for checking RTDs, thermocouples, and small bimetal thermometers in the field. Plug it in, switch it on, set the temperature with the front-panel buttons, and insert your probe into the properly sized well. Compare the reading of your device to the display temperature or to an external reference, and the difference is the error in your device. With a proprietary Hart Scientific temperature controller, the 9100S has a display resolution of 0.1 degrees, an accuracy of ±0.5 °C, a stability of ±0.1 °C, and a stabilization time of just five minutes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Calibrator 9100S-B-156
The 9100S-B-156 is a calibrator from Fluke. Features: Temperature range to 375°C (707°F) is perfect for checking RTDs, thermocouples, and small bimetal thermometers in the field With a proprietary Hart Scientific temperature controller, it has a display resolution of 0.1°, an accuracy of ±0.5°C, a stability of ±0.1°C, and a stabilization time of just five minutes Simple and convenient, plug it in, switch it on, set the temperature with the front-panel buttons, and insert your probe into the properly sized well Compare the reading of your device to the display temperature or to an external reference, and the difference is the error in your device Despite its small size (2-1/4" high and 5" wide) and light weight, it out-performs every dry-well in its class Block "B" features four different size wells (1/8", 3/16", 1/4", 3/8") Applications: Ideal for the following applications: Laboratory, Education, R&D, Calibration Labs, Field Calibration Specifications: Temperature Range - 35 to 375°C?(95 to 707°F) Accuracy - ±0.25°C @ 50°C; ±0.25°C @ 100°C; ±0.5°C @ 375°C Stability - ±0.07°C @ 50°C; ±0.1°C @ 100°C; ±0.3°C @ 375°C Well-to-Well Uniformity - ±0.2°C with sensors of similar size at equal depths within wells Well Depth - 4" (102mm); 1/16" (1.6mm) hole is 3.5" (89mm) deep Stabilization Time - 5 minutes Heating Time - Ambient to 375°C: 9.5 minutes Cooling Time - 375°C to 100°C: 14 minutes The Fluke 9100S-B-156 is a dry-well. Since we introduced the world's first truly handheld dry-well, many have tried to duplicate it—in vain. Despite its small size (2¼ inches high and 5 inches wide) and light weight, the 9100S outperforms every dry-well in its class in the world. It's simple and convenient, too. Anyone can learn to use one in less than 15 minutes. It has a range to 375 °C (707 °F) and is perfect for checking RTDs, thermocouples, and small bimetal thermometers in the field. Plug it in, switch it on, set the temperature with the front-panel buttons, and insert your probe into the properly sized well. Compare the reading of your device to the display temperature or to an external reference, and the difference is the error in your device. With a proprietary Hart Scientific temperature controller, the 9100S has a display resolution of 0.1 degrees, an accuracy of ±0.5 °C, a stability of ±0.1 °C, and a stabilization time of just five minutes.

The 9100S-B-156 is a calibrator from Fluke.

Features:

  • Temperature range to 375°C (707°F) is perfect for checking RTDs, thermocouples, and small bimetal thermometers in the field
  • With a proprietary Hart Scientific temperature controller, it has a display resolution of 0.1°, an accuracy of ±0.5°C, a stability of ±0.1°C, and a stabilization time of just five minutes
  • Simple and convenient, plug it in, switch it on, set the temperature with the front-panel buttons, and insert your probe into the properly sized well
  • Compare the reading of your device to the display temperature or to an external reference, and the difference is the error in your device
  • Despite its small size (2-1/4" high and 5" wide) and light weight, it out-performs every dry-well in its class
  • Block "B" features four different size wells (1/8", 3/16", 1/4", 3/8")

Applications:

  • Ideal for the following applications: Laboratory, Education, R&D, Calibration Labs, Field Calibration

Specifications:

  • Temperature Range - 35 to 375°C?(95 to 707°F)
  • Accuracy - ±0.25°C @ 50°C; ±0.25°C @ 100°C; ±0.5°C @ 375°C
  • Stability - ±0.07°C @ 50°C; ±0.1°C @ 100°C; ±0.3°C @ 375°C
  • Well-to-Well Uniformity - ±0.2°C with sensors of similar size at equal depths within wells
  • Well Depth - 4" (102mm); 1/16" (1.6mm) hole is 3.5" (89mm) deep
  • Stabilization Time - 5 minutes
  • Heating Time - Ambient to 375°C: 9.5 minutes
  • Cooling Time - 375°C to 100°C: 14 minutes

The Fluke 9100S-B-156 is a dry-well. Since we introduced the world's first truly handheld dry-well, many have tried to duplicate it—in vain. Despite its small size (2¼ inches high and 5 inches wide) and light weight, the 9100S outperforms every dry-well in its class in the world. It's simple and convenient, too. Anyone can learn to use one in less than 15 minutes. It has a range to 375 °C (707 °F) and is perfect for checking RTDs, thermocouples, and small bimetal thermometers in the field. Plug it in, switch it on, set the temperature with the front-panel buttons, and insert your probe into the properly sized well. Compare the reading of your device to the display temperature or to an external reference, and the difference is the error in your device. With a proprietary Hart Scientific temperature controller, the 9100S has a display resolution of 0.1 degrees, an accuracy of ±0.5 °C, a stability of ±0.1 °C, and a stabilization time of just five minutes.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 9100S-B-156
Product Name Calibrator
Calibrator Style Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
CalGard Remote Calibration Adapter - 10179871 - MSA Safety
Specs
Calibrator Style Fixed (optional feature)
View Details