Amprobe Test Tools Multifunction Calibrator 9100

Description
The 9100 is a Multifunction Calibrator from Wavetek. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: DC Voltage: Zero to ± 1050V AC Voltage: Zero to 1050V 10 Hz to 100 kHz DC Current: Zero to ±20A (Up to 1000A via current coil) AC Current: Zero to 20A (Up to 1000A via current coil) 10 Hz-30 kHz DC Power: 1mW to 20kW (Up to 1MW via current coil) AC Power: 1mW/mVAR to 20kW/kVAR (Up to 1MW/MVAR via current coil) Resistance: Zero to 400M Ohms Conductance: 2.5nS to 2.5mS Capacitance: 500pF to 40 mF Frequency: 0.5 Hz to 10 MHz The Wavetek 9100 is a multifunction calibrator with a breadth and depth of outputs never before available from a single calibration source. In addition to DC and AC voltage to 1050V, variable Resistance to 400Mù and DC and AC current to 20A (1000A via the optional current coils), the Wavetek 9100 delivers continuously variable capacitance values to 40mF and conductance values to 2.5 milliSiemens. It also generates digitally synthesized and phase-locked sine, square, triangle, impulse and trapezoidal waveforms, variable amplitude pulses to 10 MHz, pulse widths to 2 seconds, and duty cycles between 0.05% and 99.95%.
Datasheet
Description
The 9100 is a Multifunction Calibrator from Wavetek. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: DC Voltage: Zero to ± 1050V AC Voltage: Zero to 1050V 10 Hz to 100 kHz DC Current: Zero to ±20A (Up to 1000A via current coil) AC Current: Zero to 20A (Up to 1000A via current coil) 10 Hz-30 kHz DC Power: 1mW to 20kW (Up to 1MW via current coil) AC Power: 1mW/mVAR to 20kW/kVAR (Up to 1MW/MVAR via current coil) Resistance: Zero to 400M Ohms Conductance: 2.5nS to 2.5mS Capacitance: 500pF to 40 mF Frequency: 0.5 Hz to 10 MHz The Wavetek 9100 is a multifunction calibrator with a breadth and depth of outputs never before available from a single calibration source. In addition to DC and AC voltage to 1050V, variable Resistance to 400Mù and DC and AC current to 20A (1000A via the optional current coils), the Wavetek 9100 delivers continuously variable capacitance values to 40mF and conductance values to 2.5 milliSiemens. It also generates digitally synthesized and phase-locked sine, square, triangle, impulse and trapezoidal waveforms, variable amplitude pulses to 10 MHz, pulse widths to 2 seconds, and duty cycles between 0.05% and 99.95%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Calibrator - 9100 - ValueTronics International, Inc.
Elgin, IL, USA
Multifunction Calibrator
9100
Multifunction Calibrator 9100
The 9100 is a Multifunction Calibrator from Wavetek. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: DC Voltage: Zero to ± 1050V AC Voltage: Zero to 1050V 10 Hz to 100 kHz DC Current: Zero to ±20A (Up to 1000A via current coil) AC Current: Zero to 20A (Up to 1000A via current coil) 10 Hz-30 kHz DC Power: 1mW to 20kW (Up to 1MW via current coil) AC Power: 1mW/mVAR to 20kW/kVAR (Up to 1MW/MVAR via current coil) Resistance: Zero to 400M Ohms Conductance: 2.5nS to 2.5mS Capacitance: 500pF to 40 mF Frequency: 0.5 Hz to 10 MHz The Wavetek 9100 is a multifunction calibrator with a breadth and depth of outputs never before available from a single calibration source. In addition to DC and AC voltage to 1050V, variable Resistance to 400Mù and DC and AC current to 20A (1000A via the optional current coils), the Wavetek 9100 delivers continuously variable capacitance values to 40mF and conductance values to 2.5 milliSiemens. It also generates digitally synthesized and phase-locked sine, square, triangle, impulse and trapezoidal waveforms, variable amplitude pulses to 10 MHz, pulse widths to 2 seconds, and duty cycles between 0.05% and 99.95%.

The 9100 is a Multifunction Calibrator from Wavetek. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site.

Additional Features:

  • DC Voltage: Zero to ± 1050V
  • AC Voltage: Zero to 1050V
    • 10 Hz to 100 kHz
  • DC Current: Zero to ±20A (Up to 1000A via current coil)
  • AC Current: Zero to 20A (Up to 1000A via current coil)
    • 10 Hz-30 kHz
  • DC Power: 1mW to 20kW (Up to 1MW via current coil)
  • AC Power: 1mW/mVAR to 20kW/kVAR (Up to 1MW/MVAR via current coil)
  • Resistance: Zero to 400M Ohms
  • Conductance: 2.5nS to 2.5mS
  • Capacitance: 500pF to 40 mF
  • Frequency: 0.5 Hz to 10 MHz

The Wavetek 9100 is a multifunction calibrator with a breadth and depth of outputs never before available from a single calibration source. In addition to DC and AC voltage to 1050V, variable Resistance to 400MÙ and DC and AC current to 20A (1000A via the optional current coils), the Wavetek 9100 delivers continuously variable capacitance values to 40mF and conductance values to 2.5 milliSiemens. It also generates digitally synthesized and phase-locked sine, square, triangle, impulse and trapezoidal waveforms, variable amplitude pulses to 10 MHz, pulse widths to 2 seconds, and duty cycles between 0.05% and 99.95%.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 9100
Product Name Multifunction Calibrator
Physical Properties Acoustic (Microphones)
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
CalGard Remote Calibration Adapter - 10179871 - MSA Safety
Specs
Calibrator Style Fixed (optional feature)
View Details