Amprobe Test Tools RF Generator 907A

Description
The 907A is a 12.4 GHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 7 to 12.4 GHz Power: 0 to -127 dBm Frequency and level readout via 3 1/2 digit LCD displays The WaveTek 907A Signal Generator is an extremely flexible generator, a CW signal source with AM, FM, Pulse Modulation and Sweep capabilities. All parameters on the 907A are independently adjustable and frequency and level can be externally controlled by analog voltages. With the WaveTek 907A you'll have available pulse modulation, frequency modulation, and sweep ramp signals from either the internal modulation generator or an external input.
Datasheet
Description
The 907A is a 12.4 GHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 7 to 12.4 GHz Power: 0 to -127 dBm Frequency and level readout via 3 1/2 digit LCD displays The WaveTek 907A Signal Generator is an extremely flexible generator, a CW signal source with AM, FM, Pulse Modulation and Sweep capabilities. All parameters on the 907A are independently adjustable and frequency and level can be externally controlled by analog voltages. With the WaveTek 907A you'll have available pulse modulation, frequency modulation, and sweep ramp signals from either the internal modulation generator or an external input.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator - 907A - ValueTronics International, Inc.
Elgin, IL, USA
RF Generator
907A
RF Generator 907A
The 907A is a 12.4 GHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 7 to 12.4 GHz Power: 0 to -127 dBm Frequency and level readout via 3 1/2 digit LCD displays The WaveTek 907A Signal Generator is an extremely flexible generator, a CW signal source with AM, FM, Pulse Modulation and Sweep capabilities. All parameters on the 907A are independently adjustable and frequency and level can be externally controlled by analog voltages. With the WaveTek 907A you'll have available pulse modulation, frequency modulation, and sweep ramp signals from either the internal modulation generator or an external input.

The 907A is a 12.4 GHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 7 to 12.4 GHz
  • Power: 0 to -127 dBm
  • Frequency and level readout via 3 1/2 digit LCD displays

The WaveTek 907A Signal Generator is an extremely flexible generator, a CW signal source with AM, FM, Pulse Modulation and Sweep capabilities. All parameters on the 907A are independently adjustable and frequency and level can be externally controlled by analog voltages.
With the WaveTek 907A you'll have available pulse modulation, frequency modulation, and sweep ramp signals from either the internal modulation generator or an external input.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 907A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
Arbitrary Waveform Generators - 8088685 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Resolution 4 bits
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details