Amprobe Test Tools RF Generator 907

Description
The 907 is a 11 GHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 3.7 to 12.4 GHz Resolution 10 MHz Power Output: 0 to -127 dBm Output Control 3 1/2 digit LCD display Solid State Construction 80 dB Pulse ON/OFF Ratio Internal Frequency Sweep The 907 Signal Generator frequency range is continuously variable 7 to 11 GHz. Output level is continuously adjustable from 0 to -127 dBm, level is also displayed. Modes of operation on the 907 include CW, AM, FM, and Pulse with internal or external modulation and trigger signals.
Datasheet
Description
The 907 is a 11 GHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 3.7 to 12.4 GHz Resolution 10 MHz Power Output: 0 to -127 dBm Output Control 3 1/2 digit LCD display Solid State Construction 80 dB Pulse ON/OFF Ratio Internal Frequency Sweep The 907 Signal Generator frequency range is continuously variable 7 to 11 GHz. Output level is continuously adjustable from 0 to -127 dBm, level is also displayed. Modes of operation on the 907 include CW, AM, FM, and Pulse with internal or external modulation and trigger signals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator - 907 - ValueTronics International, Inc.
Elgin, IL, USA
RF Generator
907
RF Generator 907
The 907 is a 11 GHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 3.7 to 12.4 GHz Resolution 10 MHz Power Output: 0 to -127 dBm Output Control 3 1/2 digit LCD display Solid State Construction 80 dB Pulse ON/OFF Ratio Internal Frequency Sweep The 907 Signal Generator frequency range is continuously variable 7 to 11 GHz. Output level is continuously adjustable from 0 to -127 dBm, level is also displayed. Modes of operation on the 907 include CW, AM, FM, and Pulse with internal or external modulation and trigger signals.

The 907 is a 11 GHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 3.7 to 12.4 GHz
  • Resolution 10 MHz
  • Power Output: 0 to -127 dBm Output Control
  • 3 1/2 digit LCD display
  • Solid State Construction
  • 80 dB Pulse ON/OFF Ratio
  • Internal Frequency Sweep

The 907 Signal Generator frequency range is continuously variable 7 to 11 GHz. Output level is continuously adjustable from 0 to -127 dBm, level is also displayed. Modes of operation on the 907 include CW, AM, FM, and Pulse with internal or external modulation and trigger signals.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 907
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
Pulse Generators - 2166366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Generator Type Pulse
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details