Fluke Electrical, Specialty Fuses 871223

Description
15A 600V AC DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
15A 600V AC DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 614-1081-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
614-1081-ND
Electrical, Specialty Fuses 614-1081-ND
15A 600V AC DC Fuse Cartridge Holder

15A 600V AC DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, Cartridge, 15A, Fast Acting; Blow Characteristic Fluke - 50F9900 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 15A, Fast Acting; Blow Characteristic Fluke
50F9900
Fuse, Cartridge, 15A, Fast Acting; Blow Characteristic Fluke 50F9900
FUSE, CARTRIDGE, 15A, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:15A; Voltage Rating VAC:600V; Fuse Size Metric:-; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:- RoHS Compliant: NA

FUSE, CARTRIDGE, 15A, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:15A; Voltage Rating VAC:600V; Fuse Size Metric:-; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:- RoHS Compliant: NA

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
871223
Circuit Protection - Electrical, Specialty Fuses 871223
FUSE CARTRIDGE 15A 600VAC 5PK

FUSE CARTRIDGE 15A 600VAC 5PK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 614-1081-ND 50F9900 871223
Product Name Electrical, Specialty Fuses Fuse, Cartridge, 15A, Fast Acting; Blow Characteristic Fluke Circuit Protection - Electrical, Specialty Fuses
Rated Current 15 amps 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details